EN
  • EN
  • DE
  • IT

PT100MF0MP

Part No PT100MF0MP
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Phototransistors
Description PHOTO TRANS BLACK LENS 910NM SMD / Phototransistor IR Chip 910nm 2-Pin SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 35V
Maximum Current Collector 20mA
Current - Dark (Id) (Max) 100nA
Wavelength 910nm
Viewing Angle 30°
Maximum Power Dissipation 75mW
Mounting SMD (SMT)
Orientation Universal
Temperature Range - Operating -30°C to 85°C (TA)
Dimension 2-SMD, No Lead
Win Source Part Number 120494-PT100MF0MP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PT100MF0MP
Introduction Date January 15, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PT100MF0MP CAD Model

Description

The Sharp Microelectronics PT100MF0MP is an electronic component that belongs to the Sensors and Transducers category. This product is a universal orientation SMD (SMT) with a viewing angle of 30 degrees.

  • Category: Sensors and Transducers
  • Orientation: Universal orientation SMD (SMT)
  • Viewing Angle: 30 degrees
  • Wavelength: 910nm
  • Maximum Current Collector: 20mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
  • Dimension: 2-SMD, No Lead
  • Maximum Power Dissipation: 75mW
  • Temperature Range: -30°C to 85°C (TA)
  • Introduction Date: January 15, 2008
  • Status: Obsolete (EOL)
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Balanced
  • EAR99: Yes
  • Made in: China

You May Also Be Interested in

Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
Kingbright Corporation
SENSOR PHOTO 940NM TOP VIEW RAD
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW PILL
Need more? Email Us
Fairchild/ON Semiconductor
PHOTO TRANSISTOR, 880NM, 0.015A
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR 1.8MM RND BK SMD
Lowest to $0.0502
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT BK MINI SMD
Lowest to $0.0268
LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP T1 3/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2805 $50.4900
435+ $0.2302 $100.1370
675+ $0.2230 $150.5250
930+ $0.2158 $200.6940
1,200+ $0.2086 $250.3200
1,605+ $0.1870 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,572 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess