Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 345049-PC923
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PC923 CAD Model

Description

The PC923 is a photocoupler designed and manufactured by Sharp Microelectronics. It provides electrical isolation between input and output circuits, which is useful in a variety of applications. The device is known for its reliability and performance in isolating circuits with different voltage levels, contributing to safety and noise reduction.

Applications:

  • Inverter Circuits: Provides isolation and signal transmission in power conversion stages.
  • Power Supplies: Used for isolation between primary and secondary sides.
  • Programmable Logic Controllers (PLCs): Isolates I/O signals, protecting control circuitry.
  • Motor Control Circuits: Used in isolating control signals from high-power drive circuitry.
  • Factory Automation Equipment: Helps to protect control systems from voltage surges and noise.

Features:

  • High Isolation Voltage: Offers a high degree of electrical isolation between input and output.
  • Compact Design: Space-efficient design suitable for densely populated boards.
  • High Collector-Emitter Voltage: Suitable for applications that require higher voltage ratings.
  • High Current Transfer Ratio (CTR): Offers efficient signal transfer between the input and output.
  • Low Input Current: Reduces overall power consumption and eases drive circuit design.

Benefits:

  • Enhances Safety: Shields users and devices from hazardous voltages.
  • Improves Noise Immunity: Reduces interference and maintains signal integrity.
  • Simplifies Circuitry: Reduces complexity needed for isolation.
  • Increases Reliability: Maintains stability and dependable performance over a wide range of conditions.
  • Reduces Power Consumption: Allows for more energy-efficient setups.

Additional Details:

Typically, the PC923 uses a phototransistor output. The specifics, such as isolation voltage, current transfer ratio, and temperature-related aspects, can vary based on the exact model. For detailed information, designers should refer to the datasheet. The package often comes in a DIP or a similar through-hole design. The product is generally RoHS compliant, meeting standards for hazardous substances.

Consideration of operating temperature and derating are crucial for optimal longevity. Good layout practices are important to reduce stray capacitance and inductance, improving performance at higher frequencies.

You May Also Be Interested in

ON Semiconductor
OPTOISO 3.75KV 2CH PUSH PULL 8SO
Lowest to $11.8182
ECAD model for FOD8012AR2
ON Semiconductor
OPTOISO 3.75KV OPEN COLL 5MFP
Need more? Email Us
ECAD model for FODM8061R2
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $3.8121
ECAD model for HCPL-0630-000E
Toshiba Semiconductor and Storage
OPTOISOLATOR PSH PULL 6MFSOP-5
Lowest to $0.6855
ECAD model for TLP2395(TPL,E
Toshiba Semiconductor and Storage
OPTOISO 5KV OPEN COLL 6DIP GW
Need more? Email Us
ECAD model for TLP714(F)
Fairchild/ON Semiconductor
OPTOISO 5KV OPEN COLLECTOR 6SOP
Lowest to $1.8200
ECAD model for FOD8163TR2
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
ECAD model for ACPL-021L-000E
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $6.8513
ECAD model for ACPL-K64L-000E
Broadcom Limited
OPTOISO 1.5KV 2CH OPN COLL 16DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP
Need more? Email Us
ECAD model for 5962-0824203HEC

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention