EN
  • EN
  • DE

PC853H

Part No PC853H
Manufacturer Sharp Microelectronics
Catalog Embedded - Microprocessors
Description High Collector-emitter Voltage Type Photocouplers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Sharp Microelectronics
Win Source Part Number 344942-PC853H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC853H CAD Model

Description

The Sharp PC853H is a phototriac coupler, comprising an infrared emitting diode (IRED) optically coupled to a bidirectional triac. This device is engineered for applications requiring isolated switching of AC loads, providing a high level of electrical isolation between the control circuit and the load. The 'H' suffix often indicates a specific variation or improvement over the base PC853 model, potentially related to isolation voltage, current handling, or other performance characteristics.

Applications

  • Solid State Relays (SSRs)
  • Industrial Automation
  • Lighting Control Systems
  • Motor Control Circuits
  • Appliance Control

Features

  • High Isolation Voltage: Provides significant electrical isolation between the input and output, crucial for safety and preventing ground loops.
  • Bidirectional Triac Output: Allows for the switching of AC loads in both directions, simplifying circuit design.
  • Zero-Crossing Detection (Potential): Some variants include zero-crossing detection to minimize electromagnetic interference (EMI) and reduce switching noise. Check the datasheet for specific models.
  • High Blocking Voltage: Capable of withstanding high voltages in the off state, ensuring reliable operation.
  • Compact Package: Typically available in a compact package for efficient board space utilization.
  • RoHS Compliant: Adheres to RoHS environmental standards, restricting the use of hazardous substances.

Benefits

  • Enhanced Safety: The high isolation voltage significantly improves safety by isolating the control circuitry from potentially hazardous AC voltages.
  • Simplified AC Load Switching: The bidirectional triac output simplifies the control of AC loads.
  • Reduced EMI (If Applicable): Zero-crossing detection (if present) minimizes EMI and switching transients.
  • Reliable Performance: Offers robust and reliable switching for various AC load applications.
  • Efficient Design: The compact package allows for efficient use of board space.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The Sharp PC853H typically comes in a DIP (Dual In-Line Package). It requires a current-limiting resistor in series with the input LED to prevent damage. The output triac can directly switch AC loads within its specified voltage and current ratings. The precise characteristics of the PC853H, such as trigger current, holding current, and isolation voltage, vary based on the specific model and manufacturing specifications. It's crucial to consult the official datasheet for detailed specifications, application notes, and any specific derating requirements for the operating temperature. Always follow proper safety precautions when working with AC voltages.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess