The PC817B (also denoted as PC817X2NSZ9F) is a general-purpose, single-channel optocoupler manufactured by Sharp Microelectronics. An optocoupler, also known as an optoisolator, transfers electrical signals between two isolated circuits by using light. It provides electrical isolation between the input and output sides, protecting sensitive control circuitry from voltage spikes or noise from the load side. It consists of an LED and a phototransistor within a single package. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit.
Applications
- Power Supplies: Used in switch-mode power supplies (SMPS) to provide feedback isolation between the primary and secondary sides, ensuring safe and stable voltage regulation.
- Microcontroller Interfaces: Employed in microcontroller circuits to isolate input/output (I/O) lines, protecting the microcontroller from voltage surges and noise.
- Industrial Control Systems: Integrated into industrial control equipment for isolating control signals in machinery, reducing the risk of electrical interference and damage.
- Telecommunications Equipment: Utilized in telecommunication devices to isolate signal lines, improving signal integrity and protecting sensitive components.
- Medical Equipment: Found in medical devices where electrical isolation is crucial for patient safety, ensuring that equipment malfunctions do not pose a risk to the patient.
Features
- High Isolation Voltage: Offers high isolation voltage between the input and output, providing excellent electrical isolation and protecting sensitive circuits.
- Current Transfer Ratio (CTR): Features a good current transfer ratio, ensuring efficient signal transfer from the input to the output.
- Compact Package: Comes in a compact package, allowing for easy integration into various electronic devices.
- Creepage Distance: Possesses an adequate creepage distance to prevent arcing and ensure electrical safety.
- RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.
Benefits
- Electrical Isolation: Provides reliable electrical isolation between circuits, protecting sensitive control circuitry from high voltages and noise.
- Signal Integrity: Improves signal integrity by preventing ground loops and reducing electrical noise.
- Equipment Protection: Protects connected equipment from damage caused by voltage surges or electrical faults.
- Enhanced Safety: Enhances overall safety by providing a barrier between high-voltage and low-voltage circuits.
- Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.
Technical Specifications: The PC817B typically has an isolation voltage of 5000Vrms, a current transfer ratio (CTR) ranging from 50% to 600% (depending on the rank), and a collector-emitter voltage rating of 80V. Specific operating voltage, current ratings, and temperature ranges are available in the product datasheet.