EN
  • EN
  • DE

PC714V

Part No PC714V
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Description High Isolation Voltage Type, General Purpose Photocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 1235757-PC714V
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC714V CAD Model

Description

The PC714V is a high isolation voltage, single-channel, transistor output photocoupler manufactured by Sharp Microelectronics. This optocoupler is designed for isolating low-voltage control circuits from high-voltage power circuits, providing electrical isolation while enabling signal transfer.

Applications:

  • Power Supplies: Used to isolate control circuits from high-voltage power lines in SMPS (Switched-Mode Power Supplies).
  • Motor Control: Implemented to isolate microcontroller control signals from high-voltage motor drive circuits.
  • Industrial Automation: Applied in industrial control systems for isolating sensors, actuators, and other I/O devices.
  • Data Communication: Employed in communication interfaces to isolate different ground potentials and prevent ground loops.
  • Medical Equipment: Used in medical devices to provide patient safety by isolating sensitive circuits from potentially hazardous voltages.

Features:

  • Single Channel: Contains a single optocoupler channel for isolating one signal line.
  • Transistor Output: Features a transistor output stage for interfacing with various logic circuits.
  • High Isolation Voltage: Provides high electrical isolation between the input and output circuits.
  • Low Input Current: Requires a low input current to trigger the output transistor.
  • High CTR (Current Transfer Ratio): Offers a high current transfer ratio for efficient signal transmission.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits:

  • Electrical Isolation: Provides excellent electrical isolation to protect circuits and personnel from high voltages.
  • Signal Integrity: Maintains signal integrity by preventing ground loops and noise interference.
  • Versatile: Suitable for a wide range of isolation applications.
  • Reliable: Offers reliable performance and long-term stability.
  • Easy to Use: Simple to implement in circuits with minimal external components.

Additional Details:

The PC714V typically requires a current-limiting resistor on the input side and a pull-up resistor on the output side for proper operation. Its isolation voltage is a critical specification that determines its suitability for specific applications. It is commonly used in safety-critical applications where high isolation is essential.

You May Also Be Interested in

Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1750
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4555 $59.2150
310+ $0.3738 $115.8780
480+ $0.3621 $173.8080
660+ $0.3504 $231.2640
855+ $0.3386 $289.5030
1,145+ $0.3037 $347.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,687 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess