EN
  • EN
  • DE

PC419

Part No PC419
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (N - P)
Description Compact Surface Mounted, Bi-directional Linear Output Type Photocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 091508-PC419
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC419 CAD Model

Description

The Sharp PC419 is a series of phototriacs designed for isolating and controlling AC loads. These devices consist of a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon bilateral switch, providing electrical isolation and switching capabilities. Different versions of the PC419 might offer varied specifications to cater to different application requirements.

Applications

  • Solid State Relays (SSRs): They are commonly used as the key component in SSRs, enabling the control of AC loads without the need for mechanical relays.
  • Industrial Automation: Found in industrial control systems for switching motors, heaters, and lighting, providing electrical isolation and reliable control.
  • Lighting Control Systems: Integrated into lighting control circuits for dimming and switching AC-powered lights in residential and commercial settings.
  • Consumer Appliances: Utilized in appliances like washing machines, refrigerators, and ovens for safely controlling heating elements and motors.
  • Office Equipment: Used in printers, copiers, and fax machines for controlling AC power to various functions while maintaining electrical isolation.

Features

  • High Isolation Voltage: Offers high electrical isolation between the input and output, typically ranging from 2.5kV to 5kV or higher.
  • Zero-Crossing Detection (Specific Models): Some PC419 variants feature zero-crossing detection, which minimizes electromagnetic interference (EMI) by switching at or near the zero-voltage point of the AC waveform.
  • Low Trigger Current: Requires a low input current to trigger the triac, making it compatible with various logic circuits and microcontrollers.
  • High Blocking Voltage: Capable of blocking high AC voltages in the off-state, ensuring reliable operation and preventing unwanted conduction.
  • Compact Package Options: Available in different package types, including through-hole and surface-mount packages, catering to various board layouts and assembly processes.

Benefits

  • Enhanced Safety: High isolation voltage provides increased safety by preventing electrical shock and protecting sensitive control circuits.
  • Reduced EMI: Zero-crossing detection minimizes electromagnetic interference, ensuring the stable operation of other nearby electronic devices.
  • Longer Lifespan: Solid-state design offers a significantly longer lifespan compared to traditional electromechanical relays, reducing maintenance and replacement costs.
  • Improved Reliability: Provides reliable performance in harsh industrial environments, withstanding vibration, shock, and temperature variations.
  • Simplified Design: Integrated functionality simplifies circuit design, reducing component count and board space requirements.

Additional Details

The specific characteristics of the PC419 phototriac, such as the peak blocking voltage, on-state current, and isolation voltage, are crucial parameters to consider for proper circuit design. The forward current required to trigger the IRED and the holding current of the triac must be within the specified ranges to ensure reliable switching. Thermal management is also important to consider, especially in high-power applications, as the device's junction temperature must be kept within the allowable limits. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to ensure the proper and reliable operation of the PC419 in your specific application. Variations within the PC419 series may offer different performance trade-offs, such as higher blocking voltage or lower trigger current, so selecting the appropriate variant is critical. Furthermore, certifications like UL or VDE might be relevant depending on the safety standards required for the end product.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4146 $58.0440
345+ $0.3396 $117.1620
530+ $0.3292 $174.4760
725+ $0.3188 $231.1300
940+ $0.3084 $289.8960
1,260+ $0.2760 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess