Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Input Type DC
Output Type Open Collector
Channel Output Current 50mA
Propagation Delay tpLH / tpHL (Max) 6μs, 3μs
Rise and Fall Time 100ns, 50ns
Forward Voltage 1.1V
Continuous forward current- Max 50mA
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 5-MFP
Win Source Part Number 026429-PC400J00000F
Family Name PC400
Introduction Date February 24, 1997
ECCN EAR99
Country of Origin Indonesia
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PC400J00000F CAD Model

Description

The Sharp Microelectronics PC400J00000F is an isolator with a single channel output and an open collector output type.

  • Forward Voltage: 1.1V
  • Propagation Delay (tpLH): 6μs
  • Propagation Delay (tpHL): 3μs
  • Mounting Type: SMD (SMT)
  • Isolation Voltage: 3750Vrms
  • Rise Time: 100ns
  • Fall Time: 50ns
  • Channel Output Current: 50mA
  • Market Availability: Open Market
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Broadcom Limited
Optocoupler Logic-Out Push-Pull DC-IN 2-CH 8-Pin SO T/R / Low Power, 5 MBd Digital CMOS Optocoupler | OPTOISO 3.75KV 2CH PUSH PULL 8SO
Lowest to $1.3190
ECAD model for ACPL-024L-500E
Fairchild/ON Semiconductor
OPTOISO 5.3KV OPN COLLECTOR 6DIP
Need more? Email Us
ECAD model for 74OL6011300W
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $11.8472
ECAD model for ACPL-M61U-000E
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Lowest to $3.2218
ECAD model for ACPL-W481-000E
Everlight Electronics Co Ltd
OPTOISO 5KV 2CH OPN COLL 8-DIP / Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for EL2631
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.2005
ECAD model for 6N137S(TA)
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Need more? Email Us
ECAD model for HCPL-0738-500
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 8-SO Stretched
Lowest to $12.7963
ECAD model for ACPL-K75T-560E
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER DIP 8 TH / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 40kV/µs CMTI 8-DIP
Lowest to $1.3367
ECAD model for TLP250H(D4,F)

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6584 $52.6720
165+ $0.6167 $101.7555
255+ $0.5959 $151.9545
365+ $0.5542 $202.2830
470+ $0.5334 $250.6980
590+ $0.5125 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,080 pieces
MOQ: 80 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention