EN
  • EN
  • DE

PC3SF21YXZBF

Part No PC3SF21YXZBF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Forward Current 50 mA
Forward Voltage 1.4 V
Max Input Voltage 1.4 V
Maximum Operating Temperature 100 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Nominal Input Voltage 1.2 V
Number of Elements 1
Number of Pins 5
Output Current 100 mA
Radiation Hardening No
Reverse Breakdown Voltage 6 V
RoHS Compliant
Turn-On Delay Time 50 µs
Win Source Part Number 1084070-PC3SF21YXZBF
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3SF21YXZBF CAD Model

Description

The Sharp Microelectronics PC3SF21YXZBF is a high-quality SMD/SMT termination diode.

  • Reverse Breakdown Voltage: 6 V
  • Forward Voltage: 1.4 V
  • Forward Current: 50 mA
  • Output Current: 100 mA
  • Pins: 5
  • Maximum Input Voltage: 1.4 V
  • Maximum Temperature: 100 °C
  • Turn-On Delay Time: 50 μs
  • RoHS Compliant: Yes
  • Application: OEM parts applications
  • Termination: SMD/SMT

You May Also Be Interested in

Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Ericsson
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Realtek
Lowest to $1.6320
NEC
Need more? Email Us
Chilisin
Lowest to $0.0084

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess