EN
  • EN
  • DE

PC3Q64QJ000F

Part No PC3Q64QJ000F
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Description Photo-coupler Mini-flat Half Pitch 4-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Saturation Voltage 200 mV
Collector Emitter Voltage (VCEO) 80 V
Current Transfer Ratio 400 %
Fall Time 18 µs
Forward Current 50 mA
Forward Voltage 1.4 V
Maximum Operating Temperature 100 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Elements 4
Number of Pins 16
Packaging Tape and Reel
Power Dissipation 170 mW
Rise Time 18 µs
RoHS Compliant
Voltage 6 V
Win Source Part Number 1084064-PC3Q64QJ000F
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3Q64QJ000F CAD Model

Description

The Sharp Microelectronics PC3Q64QJ000F is an OEM part with a low popularity.

  • Mounting: Surface Mountable
  • Pins: 16
  • Voltage Rating: 6V
  • Elements: 4
  • Forward Current: 50mA
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector-Emitter Saturation Voltage: 200mV
  • Power Dissipation: 170mW
  • Current Transfer Ratio: 400%
  • Rise Time: 18μs
  • Fall Time: 18μs
  • Operating Temperature Range: -30°C to 100°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Chilisin
Lowest to $0.0084
Ricoh
Need more? Email Us
Pericom
Lowest to $3.9178
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess