EN
  • EN
  • DE

PC357N9J

Part No PC357N9J
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-4
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com
Win Source Part Number 725894-PC357N9J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC357N9J CAD Model

Description

The PC357N9J is a high-isolation voltage, single-channel optocoupler manufactured by Sharp Microelectronics. It is designed for applications requiring electrical isolation between input and output circuits, offering a reliable solution for protecting sensitive components and preventing ground loops.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals.
  • Inverter Circuits: Provides isolation in inverter control and feedback loops.
  • Power Supplies: Offers isolation in SMPS (Switched-Mode Power Supplies) and other power supply designs.
  • Motor Control Circuits: Isolates control signals for motors, protecting the microcontroller from high voltage transients.
  • Communication Equipment: Isolates data lines in various communication interfaces.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Compact Package: Space-saving design for high-density circuit boards.
  • CTR (Current Transfer Ratio): Specified CTR ensures efficient signal transfer.
  • Low Input Current: Requires minimal input current for activation.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Enhanced Safety: Provides crucial electrical isolation, improving safety in high-voltage environments.
  • Reliable Signal Transfer: Ensures accurate and efficient signal transmission across isolated circuits.
  • Protection of Sensitive Circuits: Safeguards microcontrollers and other sensitive components from voltage spikes and noise.
  • Improved System Performance: Prevents ground loops and reduces noise, leading to better overall system performance.
  • Compact Design Integration: Small package allows for easy integration into space-constrained applications.

Additional Details

The PC357N9J optocoupler typically consists of an LED and a phototransistor within a single package. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit. Key specifications include isolation voltage, current transfer ratio (CTR), input forward current, and output collector-emitter voltage. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3587 $59.1855
395+ $0.2944 $116.2880
610+ $0.2852 $173.9720
840+ $0.2760 $231.8400
1,085+ $0.2668 $289.4780
1,450+ $0.2392 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,170 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess