EN
  • EN
  • DE

PC123PJ0000F

Part No PC123PJ0000F
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Description Optoisolatr 5KV Transistor 4-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Collector Emitter Saturation Voltage 200 mV
Collector Emitter Voltage (VCEO) 70 V
Current Transfer Ratio 400 %
Fall Time 18 µs
Forward Current 5 mA
Forward Voltage 1.4 V
Isolation Voltage 5 V
Lead Free Yes
Max Collector Current 50 mA
Max Input Current 50 mA
Maximum Operating Temperature 100 °C
Max Power Dissipation 200 mW
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 4
Output Current per Channel 50 mA
Output Voltage 70 V
Packaging Cut Tape
Power Dissipation 200 mW
Radiation Hardening No
Reverse Breakdown Voltage 6 V
Rise Time 18 µs
RoHS Compliant
Win Source Part Number 1083995-PC123PJ0000F
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC123PJ0000F CAD Model

Description

The Sharp Microelectronics PC123PJ0000F is a single channel optocoupler that comes with a reverse breakdown voltage of 6 V and a forward voltage of 1.4 V.

  • Power Dissipation: 200 mW
  • Forward Current: 5 mA
  • Isolation Voltage: 5 V
  • Current Transfer Ratio: 400%
  • Output Voltage: 70 V
  • Rise and Fall Time: 18 µs
  • Mounting Type: Surface Mount Device (SMD)
  • Number of Pins: 4
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Application: OEM
  • Alternative to: Other cross-referenced parts

You May Also Be Interested in

Ricoh
Lowest to $0.5747
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Qualcomm
Lowest to $3.2640
Qorvo US Inc.
Lowest to $1.9589
Fairchild/ON Semiconductor
Lowest to $0.3269
NEC
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess