EN
  • EN
  • DE

LS035Y3LX02

Part No LS035Y3LX02
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071007-LS035Y3LX02
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS035Y3LX02 CAD Model

Description

The LS035Y3LX02 is a 3.5-inch diagonal LCD module produced by Sharp Microelectronics. This LCD module employs TFT (Thin Film Transistor) technology and is designed for applications requiring a small to medium-sized, high-quality display. Given its size and Sharp's reputation, it's likely used in industrial handheld devices, medical equipment, or specific consumer electronics.

Applications:

  • Industrial handheld devices (e.g., barcode scanners, data terminals)
  • Medical equipment (e.g., patient monitoring devices, diagnostic tools)
  • Consumer electronics (e.g., portable media players, GPS devices)
  • Test and measurement equipment
  • Automotive displays (e.g., dashboard displays)
  • Embedded systems

Features:

  • 3.5-inch diagonal size
  • TFT (Thin Film Transistor) LCD technology
  • High resolution
  • Wide viewing angle
  • High contrast ratio
  • LED backlight
  • Low power consumption

Benefits:

  • Clear and crisp image quality
  • Easy to read in various lighting conditions
  • Suitable for portable applications due to its low power consumption
  • Long lifespan
  • Reliable performance
  • Improved user experience in handheld devices

Additional Details:

The LS035Y3LX02 LCD module likely offers a resolution that provides sharp and detailed images for its 3.5-inch size. The use of TFT technology ensures fast response times and wide viewing angles, which are crucial for usability in various applications. The module incorporates an LED backlight, providing efficient and bright illumination. It also includes the necessary driver circuitry for interfacing with a microcontroller or other control systems. Designed for reliability and durability, it can withstand the demands of industrial and medical environments. Specific details about the resolution, brightness, and interface type would be available in the product datasheet. Sharp Microelectronics is a leader in LCD technology, and this module benefits from their extensive experience and quality control processes. Its low power consumption makes it well-suited for battery-powered applications, contributing to longer operating times.

You May Also Be Interested in

Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
TT Electronics
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess