EN
  • EN
  • DE

LH28F640BFHE-PBTL80

Part No LH28F640BFHE-PBTL80
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Compliant
Win Source Part Number 986321-LH28F640BFHE-PBTL80
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH28F640BFHE-PBTL80 CAD Model

Description

The LH28F640BFHE-PBTL80 is a 64-Mbit (8M x 8 or 4M x 16) Flash Memory device manufactured by Sharp Microelectronics. Flash memory is a non-volatile storage technology that can be electrically erased and reprogrammed. It's commonly used to store firmware, boot code, and data in various electronic devices. This particular flash memory is likely designed for embedded systems and other applications requiring reliable and fast storage.

Applications

  • Embedded Systems: Storing firmware and data in microcontrollers and microprocessors.
  • Networking Equipment: Storing boot code and configuration data in routers and switches.
  • Industrial Control Systems: Storing program code and data in programmable logic controllers (PLCs).
  • Automotive Electronics: Storing firmware and data in engine control units (ECUs) and other automotive systems.
  • Consumer Electronics: Storing firmware and data in digital cameras, MP3 players, and other portable devices.

Features

  • Memory Size: 64 Mbit (8M x 8 or 4M x 16 configurable).
  • Supply Voltage: Operates at a specific supply voltage (e.g., 3.0V or 5.0V).
  • Access Time: Specified access time for read operations.
  • Erase/Program Cycles: Limited number of erase/program cycles (endurance).
  • Sector Erase: Allows for erasing specific sectors of the memory.
  • Page Programming: Enables fast programming of data in pages.
  • Package Type: Specific package type (e.g., TSOP, PLCC).

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Electrically Erasable and Programmable: Allows for easy updating of firmware and data.
  • Fast Access Time: Enables quick retrieval of data.
  • Compact Size: Suitable for space-constrained applications.
  • Reliable Performance: Offers reliable data storage and retrieval.

Additional Details

The LH28F640BFHE-PBTL80's specific features, such as its operating voltage, access time, erase/program cycles, and package type, can be found in the product datasheet. The PBTL80 suffix likely refers to a specific package type and operating temperature range. The organization (8M x 8 or 4M x 16) determines the width of the data bus and the number of address lines required.

Flash memory devices are essential components in modern electronic systems, providing reliable and non-volatile storage for various types of data. The LH28F640BFHE-PBTL80 from Sharp is designed to meet the demands of embedded systems and other applications requiring high-performance flash memory.

You May Also Be Interested in

Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess