EN
  • EN
  • DE

MCP6V01T-E/SN

Part No MCP6V01T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6V01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926728-MCP6V01T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6V01T-E/SN CAD Model

Description

Microchip Technology's MCP6V01T-E/SN Zero-Drift Operational Amplifier

The MCP6V01T-E/SN from Microchip Technology is a high-precision, zero-drift operational amplifier that delivers outstanding performance for a wide range of applications. This op-amp is designed with advanced CMOS technology to provide low power consumption while maintaining high accuracy and stability over time and temperature.

Key Features:

  • Zero-Drift Architecture: The MCP6V01T-E/SN features a self-correcting architecture that continuously corrects for DC errors over time and temperature. This results in very low input offset voltage and near-zero drift over time.
  • Low Power Consumption: With a quiescent current of just 210 µA (typical), it's an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Extended Temperature Range: This operational amplifier operates over a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications that require reliable performance under harsh conditions.
  • High Accuracy: The MCP6V01T-E/SN offers a high gain bandwidth product (GBWP) of 500 kHz and a low input bias current, which makes it ideal for high-precision applications such as sensor interfacing, ADC buffer amplifiers, and DAC output amplifiers.
  • Small Package Size: The device is available in a small 8-pin SOIC (SN) package, which helps to minimize board space and is great for space-constrained applications.

Applications:

The MCP6V01T-E/SN is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Temperature Sensing and Compensation
  • Electronic Scales
  • Medical Devices
  • Industrial Process Controls
  • Precision Active Filters

In summary, the MCP6V01T-E/SN from Microchip Technology is a robust, high-precision operational amplifier that combines zero-drift technology with low power consumption and a wide operating temperature range. Its small footprint and high accuracy make it a smart choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5001 $60.5011
26+ $4.5126 $117.3276
40+ $4.3717 $174.8680
55+ $4.2308 $232.6940
71+ $4.0899 $290.3829
95+ $3.6671 $348.3745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess