EN
  • EN
  • DE

LH28F160S3HNSL10A

Part No LH28F160S3HNSL10A
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988510-LH28F160S3HNSL10A
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH28F160S3HNSL10A CAD Model

Description

The LH28F160S3HNSL10A is a 16-Megabit (16,777,216 bits) SmartVoltage Flash Memory device manufactured by Sharp Microelectronics. It's a non-volatile memory solution that offers both read and write capabilities, designed for applications requiring reliable data storage and fast access times. SmartVoltage technology allows the device to operate at different voltage levels, optimizing performance and power consumption.

Applications:

  • Embedded systems
  • Networking equipment
  • Consumer electronics
  • Industrial control systems
  • Data storage applications
  • Boot code storage
  • Firmware storage

Features:

  • 16-Megabit capacity: Provides ample storage space for code and data.
  • SmartVoltage technology: Allows for flexible voltage operation.
  • Fast access times: Enables quick read and write operations.
  • Non-volatile memory: Retains data even when power is removed.
  • Sector Erase Capability: Allows erasing individual sectors.
  • Byte Alterable: Individual bytes can be written and erased.

Benefits:

  • Reliable data storage: Non-volatile memory ensures data retention.
  • Fast performance: Quick access times improve system responsiveness.
  • Flexible voltage operation: SmartVoltage technology optimizes performance and power consumption.
  • Easy integration: Standard interface simplifies system design.

Additional Details:

The LH28F160S3HNSL10A typically supports various operating modes, including read, write, and erase. It uses a parallel interface for communication with a host processor. Key specifications include access time, supply voltage range, operating temperature range, and erase/program cycles. Detailed specifications can be found in the product datasheet. Timing characteristics will be found in the datasheet.

You May Also Be Interested in

Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Lucent
Need more? Email Us
Samsung
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess