EN
  • EN
  • DE

LH28F160BJD-TTL80

Part No LH28F160BJD-TTL80
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Description LH28F160BJD-TTL80 Sharp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012388-LH28F160BJD-TTL80
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH28F160BJD-TTL80 CAD Model

Description

The LH28F160BJD-TTL80 is a 16-Megabit (16Mb) Flash Memory device manufactured by Sharp Microelectronics. This memory is organized as 2M x 8 bits and designed for use in embedded systems where non-volatile storage is required. It is commonly utilized in applications where data needs to be retained even when power is removed.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in embedded controllers.
  • Handheld Devices: Employed in PDAs, MP3 players, and other portable devices for storing operating systems and user data.
  • Networking Equipment: Utilized in routers, modems, and other network devices for storing boot code and configuration settings.
  • Industrial Control Systems: Incorporated in industrial controllers for storing program code and data logs.
  • Medical Equipment: Used in medical devices for storing calibration data and software.

Features

  • 16-Megabit Capacity: Provides 16Mb of non-volatile storage.
  • Organized as 2M x 8: Organized in a byte-wide configuration for easy data access.
  • TTL Compatible: Interfaces with TTL logic levels.
  • Fast Read Access Time: Offers fast read access for quick data retrieval.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access: Enables quick data access for improved system performance.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: TTL compatibility simplifies integration into existing systems.
  • Reliable Storage: Provides reliable data storage for critical applications.

Additional Details

The LH28F160BJD-TTL80 is available in a standard package. Key specifications include read access time, program/erase cycles, and operating voltage. Consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application notes. It requires proper handling to avoid electrostatic discharge (ESD) damage.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Crouse-Hinds
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess