EN
  • EN
  • DE

LH28F160BGHE-TTL12

Part No LH28F160BGHE-TTL12
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974960-LH28F160BGHE-TTL12
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH28F160BGHE-TTL12 CAD Model

Description

The LH28F160BGHE-TTL12 is a 16-Megabit (16,777,216 bits) Flash Memory device manufactured by Sharp Microelectronics. It's designed for applications requiring non-volatile storage and fast access times.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Data storage
  • Firmware storage

Features

  • 16-Megabit capacity
  • Fast access times
  • Low power consumption
  • Sector Erase architecture
  • Embedded Erase and Program Algorithms
  • Write Protection

Benefits

  • Provides non-volatile storage
  • Enables fast system boot-up
  • Extends battery life in portable devices
  • Simplifies memory management
  • Protects data from accidental erasure

Specifications

While precise specifications depend on the exact configuration, typical characteristics include:

  • Density: 16 Megabit.
  • Organization: Varies based on configuration.
  • Access Time: Typically under 100ns.
  • Supply Voltage: 3V or 5V
  • Operating Temperature: Industrial Range.
  • Package: TSOP or similar package.

For exact specifications, consult the Sharp Microelectronics datasheet for LH28F160BGHE-TTL12.

You May Also Be Interested in

Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
TT Electronics
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess