EN
  • EN
  • DE

LH28F020SUTL12

Part No LH28F020SUTL12
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023610-LH28F020SUTL12
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH28F020SUTL12 CAD Model

Description

The LH28F020SUTL12 is a 2-Megabit (256K x 8) CMOS Flash Memory device manufactured by Sharp Microelectronics. This memory chip is designed for high-performance, low-power applications where non-volatile storage is required. It offers fast access times and reliable data retention, making it suitable for a wide range of embedded systems.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems such as industrial controllers and consumer electronics.
  • Mobile Devices: Employed in older mobile phones and portable devices for storing operating system components and application code.
  • Data Loggers: Suitable for storing data in applications requiring long-term data retention, such as environmental monitoring systems.
  • Industrial Equipment: Integrated into industrial control panels and machinery for storing program instructions and calibration data.
  • Networking Equipment: Used for storing boot code and configuration settings in network devices like routers and switches.

Features:

  • 2-Megabit (256K x 8) Capacity: Provides ample storage for firmware, data, and code.
  • CMOS Technology: Ensures low power consumption, making it suitable for battery-powered applications.
  • Fast Access Time: Offers quick read and write operations, enhancing system performance.
  • Sector Erase Capability: Allows for selective erasure of memory sectors, improving flexibility and efficiency.
  • Reliable Data Retention: Guarantees long-term data storage, even when power is removed.

Benefits:

  • Efficient Non-Volatile Storage: Provides reliable storage for critical data and code that must be retained without power.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall power requirements.
  • Fast Operation: Improves system responsiveness and overall performance.
  • Flexible Memory Management: Sector erase capability allows for efficient memory utilization.
  • Enhanced System Reliability: Ensures data integrity and reduces the risk of data loss.

Additional Details:

The LH28F020SUTL12 typically operates at a supply voltage of 5V. It comes in a variety of packages, including TSOP (Thin Small Outline Package). Detailed specifications, including access times, power consumption, and operating temperature range, are available in the Sharp Microelectronics datasheet for this device.

You May Also Be Interested in

Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Toko America Inc.
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Toko America Inc.
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess