Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Logic Output
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Wavelength 940nm
Type Photo Detector, Logic Output
Output Type Logic
Package / Case Radial - 4 Leads
Temperature Range - Operating -25°C ~ 60°C (TA)
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 875475-IS471FSE
Ultra Librarian 3D Model Ultra Librarian IS471FSE CAD Model

Description

The 875475-IS471FSE is a logic output photo detector designed by Sharp Microelectronics.

  • Category: optical sensors and transducers, specifically photo detectors with logic output
  • Status: obsolete
  • Package Type: bulk
  • Standard Package: 500 pieces
  • Output Type: logic
  • Wavelength: 940nm
  • Package: radial-4 leads package
  • Operating Temperature: -25°C to 60°C
  • ECCN: EAR99
  • HTSUS code: 8541.49.1050
  • Manufacturer: Sharp Microelectronics
  • Availability: limited

You May Also Be Interested in

Sharp Microelectronics
LIGHT DETECTOR OPIC SCHMITT-TRIG
Lowest to $0.8657
ECAD model for IS485E
TT Electronics
SENSOR PHOTOLOGIC SIDE LOOKING
Need more? Email Us
ECAD model for OPL560-OCA
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Inverter Radial, 3 Lead, Side View
Need more? Email Us
ECAD model for SDP8610-001
TT Electronics
SENSOR PHOTOLOGIC SIDE LOOKING
Need more? Email Us
ECAD model for OPL551-OCA
Omron
PHOTODETECTOR TRANSISTORS
Need more? Email Us
ECAD model for EE-TP305-X
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
ECAD model for SDP8602-003
TT Electronics
SENSOR PHOTOLOGIC SIDE LOOKING
Need more? Email Us
ECAD model for OPL551-OC
TT Electronics
SENSOR PHOTOLOGIC HERMETIC TO-18
Need more? Email Us
ECAD model for OPL801-OC
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
ECAD model for EE-SX4173-P2

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention