EN
  • EN
  • DE
  • IT

IS471F

Part No IS471F
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Photo Detectors - Logic Output
Description LIGHT DETECTOR OPIC 940NM / Optical Sensor 940nm Photo Detector, Logic Output Logic Radial - 4 Leads
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Logic Output
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Wavelength 940nm
Type Photo Detector, Logic Output
Output Type Logic
Package / Case Radial - 4 Leads
Temperature Range - Operating -25°C ~ 60°C (TA)
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 802256-IS471F
Ultra Librarian 3D Model Ultra Librarian IS471F CAD Model

Description

The IS471F photo detector is manufactured by Sharp Microelectronics.

  • Output: Logic
  • Wavelength: 940nm
  • Package Type: Tube
  • Standard Quantity: 50 pcs
  • Operating Temperature: -25°C to 60°C
  • MSL Level: 1
  • HTSUS Code: 8541.49.1050

You May Also Be Interested in

Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Inverter Radial, 3 Lead, Side View
Need more? Email Us
Honeywell
DETECTR OPTOSCHMITT TOTEMPOLE / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Fairchild/ON Semiconductor
IC SENSOR BUFF OPENCOLL SIDELOOK
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / NoPhotodetector 0.1MHz Optoschmitt 3-Pin Side Looker
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Fairchild/ON Semiconductor
IC SENSOR INV OPEN-COLL SIDELOOK
Lowest to $1.0322
Honeywell
PHOTODETECTOR SCHMITT SIDE VIEW / NoPhotodetector 0.1MHz Optoschmitt 3-Pin Side Looker
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9249 $67.2727
54+ $2.4009 $129.6486
84+ $2.3259 $195.3756
115+ $2.2509 $258.8535
149+ $2.1758 $324.1942
199+ $1.9507 $388.1893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess