EN
  • EN
  • DE

GP2S27T3

Part No GP2S27T3
Manufacturer Sharp Microelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020332-GP2S27T3
Categories OEM Parts(F-I)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GP2S27T3 CAD Model

Description

The GP2S27T3 is a compact, surface-mountable photointerrupter manufactured by Sharp Microelectronics. This device combines an infrared LED and a phototransistor in a single package, making it suitable for detecting the presence or absence of an object interrupting the infrared beam. Its small size and surface-mount design make it ideal for applications where space is limited and automated assembly is required.

Applications:

  • Printers: Paper detection, position sensing, and encoder feedback.
  • Copiers and Fax Machines: Document detection and paper feed control.
  • Vending Machines: Object detection for dispensing mechanisms.
  • Gaming Devices: Position and motion sensing in arcade machines and other gaming peripherals.
  • Robotics: Obstacle detection and position feedback in robotic systems.
  • Automated Teller Machines (ATMs): Card reader sensors and cash dispensing mechanisms.
  • Optical Encoders: Providing digital position feedback in motors and other rotating equipment.

Features:

  • Compact surface-mount package: Allows for high-density circuit board designs.
  • Infrared LED and phototransistor: Provides reliable object detection.
  • High sensitivity: Detects objects with minimal interruption of the infrared beam.
  • Fast response time: Enables accurate detection of rapidly moving objects.
  • Low power consumption: Suitable for battery-powered applications.
  • Operating Temperature Range: -25°C to +85°C
  • Lead-free construction: Compliant with RoHS environmental standards.

Benefits:

  • Space-saving design: Allows for integration into small and crowded electronic devices.
  • Reliable object detection: Ensures accurate and consistent performance.
  • Improved system performance: Fast response time enables precise control and monitoring.
  • Extended battery life: Low power consumption minimizes energy usage.
  • Environmentally friendly: Lead-free construction reduces environmental impact.
  • Reduced manufacturing costs: Surface mount technology simplifies assembly process.

Additional Details:

The GP2S27T3 typically operates at a forward current (IF) of around 20mA for the infrared LED. The collector-emitter voltage (VCE) of the phototransistor is usually around 30V. The device's operating wavelength is typically around 940nm. The gap between the LED and phototransistor is designed to allow for the passage of the object being detected. The phototransistor's output current changes depending on the presence or absence of an object blocking the infrared beam. External components, such as resistors, are often used to adjust the sensitivity and response time of the circuit.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8507 $59.5490
170+ $0.6981 $118.6770
260+ $0.6763 $175.8380
355+ $0.6544 $232.3120
460+ $0.6326 $290.9960
615+ $0.5671 $348.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess