Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824214-GP1S59J0000R
Ultra Librarian 3D Model Ultra Librarian GP1S59J0000R CAD Model

Description

The Sharp GP1S59J0000R is a compact reflective photosensor with an integrated infrared LED and phototransistor. It is designed to detect the presence or absence of an object by measuring the reflected infrared light. This sensor is widely used in various applications, including optical switches, object detection, and position sensing. Its small size and ease of use make it suitable for integration into a wide range of electronic devices.

Applications

  • Optical Switches: Used as a non-contact switch to detect the presence of an object interrupting the light path.
  • Object Detection: Detects the presence or absence of objects in automated systems.
  • Position Sensing: Determines the position of an object based on the amount of reflected light.
  • Robotics: Used for obstacle detection and navigation in robotic applications.
  • Printers and Scanners: Detects paper presence and position in printers and scanners.

Features

  • Integrated IR LED and Phototransistor: Combines an infrared light source and detector in a single package, simplifying circuit design.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • Reflective Sensing: Detects objects by measuring the reflected infrared light, enabling non-contact sensing.
  • High Sensitivity: Provides reliable detection even with low reflectivity objects.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.

Benefits

  • Simplified Circuit Design: Integrated components reduce the number of external components required, simplifying design and assembly.
  • Non-Contact Sensing: Eliminates physical contact with the object being detected, reducing wear and tear and improving reliability.
  • Versatile Applications: Suitable for a wide range of applications, including object detection, position sensing, and optical switching.
  • Energy Efficient: Low power consumption extends the battery life of portable devices.
  • Reliable Performance: High sensitivity ensures reliable detection even in challenging environments.

Additional Details

The GP1S59J0000R operates on a supply voltage typically between 3V and 5V. The output signal from the phototransistor varies depending on the amount of reflected infrared light. The sensor’s performance is influenced by the reflectivity of the object being detected, as well as the distance and angle between the sensor and the object. It is commonly used in consumer electronics, industrial automation, and automotive applications. The sensor’s robust construction and stable performance make it a reliable choice for various sensing needs.

You May Also Be Interested in

Texas Instruments
HD ANALOG-INPUT POWER STAGE
Need more? Email Us
ECAD model for HPA01202BDKDR
Cypress Semiconductor Corp
IC CLOCK SPREAD SPECTRUM
Need more? Email Us
ECAD model for FS781BZB
Maxim Integrated
Authenticator Serial Interface 3-Pin SOT-23 T/R / 1-W PROTECT 192B EPROM W/SHA1,SO
Lowest to $3.2152
ECAD model for DS28E10R+T
Broadcom Limited
ULTIMATE LOWCOST 2X2 802.11N SIN
Lowest to $16.2986
ECAD model for BCM43131TKMLGT-P
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
ECAD model for FRB-NT127-8.5X11
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Broadcom Limited
DUAL PORT NX1 DUAL MEDIA 1GB / X2 PCI EXPRESS DUAL-PORT GIGABIT ETHERNET CONTROLLER
Lowest to $292.3200
ECAD model for BCM5718B0KFBGG
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
ECAD model for DMVA2ZCED

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention