Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824208-GP1S094
Ultra Librarian 3D Model Ultra Librarian GP1S094 CAD Model

Description

The GP1S094 is a transmissive photosensor manufactured by Sharp Microelectronics. This device integrates a light-emitting diode (LED) and a phototransistor, creating an optical switch. When an object passes between the LED and the phototransistor, the light beam is interrupted, causing the phototransistor to switch its state. This makes it ideal for object detection and position sensing applications.

Applications:

  • Optical Encoders
  • Object Detection
  • Position Sensing
  • Paper Detection in Printers
  • Coin Detection in Vending Machines

Features:

  • Compact Size: Allows for easy integration into space-constrained designs.
  • High Sensitivity: Provides reliable detection of small objects.
  • Fast Response Time: Enables accurate detection of fast-moving objects.
  • Low Current Consumption: Reduces power consumption and extends battery life.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Accurate Object Detection: Ensures reliable identification of objects passing through the sensor.
  • Precise Position Sensing: Provides accurate information about the position of an object.
  • Improved System Performance: Enhances the reliability and accuracy of various applications.
  • Reduced Maintenance: Minimizes the need for adjustments and repairs.
  • Cost-Effective Solution: Offers a low-cost alternative to other sensing technologies.

Technical Specifications:

The GP1S094 typically operates with a forward current of around 20mA for the LED and a collector-emitter voltage of up to 30V for the phototransistor. The typical distance between the LED and phototransistor is a few millimeters. The package is usually a small, molded plastic housing with leads for easy soldering. Datasheets are available from Sharp Microelectronics.

This photosensor is well-suited for a variety of applications requiring reliable object detection and position sensing. Its compact size, high sensitivity, and fast response time make it a versatile component for various electronic devices and systems.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
ECAD model for FRB-NT127-8.5X11
Broadcom Limited
SINGLE CHIP 802.11N PCIE
Need more? Email Us
ECAD model for BCM4342EKFBG
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
ECAD model for DMVA2ZCED
Inphi Corporation
OC-192/4XOC-48/16XOC-12/3 SONET/
Need more? Email Us
ECAD model for GCIXF19303EE.B1-885705
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
ECAD model for HDCM3
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
ECAD model for ADAM-5000/485-AE
Texas Instruments
HD ANALOG-INPUT POWER STAGE
Need more? Email Us
ECAD model for HPA01202BDKDR
Molex, LLC
12 GOOSENECK LAMP
Need more? Email Us
ECAD model for 625000444
Broadcom Limited
ULTIMATE LOWCOST 2X2 802.11N SIN
Lowest to $16.2986
ECAD model for BCM43131TKMLGT-P

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3023 $57.4370
455+ $0.2481 $112.8855
700+ $0.2404 $168.2800
965+ $0.2326 $224.4590
1,250+ $0.2248 $281.0000
1,670+ $0.2016 $336.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,480 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention