Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Capacitance 3300 pF
Tolerance ±20%
Voltage Rating - DC 100V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.047" (1.20mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 100ST332M3216 CAD Model

Description

NULL

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 270UF 10% 1.2KVDC RAD
Need more? Email Us
ECAD model for 947C271K122CCMS
Kemet
CAP FILM 4700PF 20% 1KVDC RADIAL / 4700 pF Film Capacitor 300V 1000V (1kV) Paper, Metallized Radial
Lowest to $0.6344
ECAD model for PME271YA4470MR30
Vishay
CAP FILM 0.1UF 20% 1KVDC RADIAL / 0.1 µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for BFC233814104
Kemet
CAP FILM 0.033UF 5% 2KVDC RADIAL
Need more? Email Us
ECAD model for F463DO333J2K0Z
EPCOS (TDK)
CAP FILM 1UF 20% 760VDC RADIAL / 1 µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Lowest to $0.5356
ECAD model for B32914A3105M189
EPCOS (TDK)
CAP FILM 0.1UF 10% 520VDC RADIAL
Need more? Email Us
ECAD model for B32671P5104K000
Kemet
CAP FILM 1.2UF 5% 1.2KVDC RADIAL
Need more? Email Us
ECAD model for C4ASPBW4120A3JJ
Cornell Dubilier Knowles
CAP FILM 0.56UF 10% 400VDC AXIAL
Need more? Email Us
ECAD model for 930C4P56K-F
Nichicon
CAP FILM 0.22UF 10% 125VAC RAD
Need more? Email Us
ECAD model for QXL2B224KTPT

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention