Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Status Obsolete
Data Rate 15.5Mbps
Supply Voltage (V) 2.7V ~ 3.6V
Power - Minimum Receivable -24dBm
Supply Current 15mA
Applications Digital Audio
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1177491-GP1FAV31RK0F
Manufacturer Homepage sharp-world.com/
Family Name GP1FAV31RK0F
Introduction Date February 07, 2007
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP1FAV31RK0F CAD Model

Description

The GP1FAV31RK0F is a fiber optic receiver module manufactured by Sharp Microelectronics. It is designed to receive optical signals transmitted through plastic optical fiber (POF) and convert them into electrical signals. This module is commonly used in various applications requiring high-speed data transmission over short distances with immunity to electromagnetic interference.

Applications

  • Automotive infotainment systems: Data communication between head units, displays, and other multimedia components.
  • Industrial control networks: Reliable data transmission in harsh industrial environments with high levels of electrical noise.
  • Consumer electronics: Audio and video transmission in home theater systems and digital audio players.
  • Medical equipment: Data communication in medical devices where electrical isolation is required.
  • Gaming consoles: High-speed data transfer between consoles and accessories.

Features

  • High-speed data transmission: Supports data rates up to 50 Mbps or higher.
  • Plastic optical fiber (POF) compatibility: Designed for use with standard POF cables.
  • TTL compatible output: Provides a standard TTL level output signal.
  • Compact package: Small form factor allows for easy integration into various devices.
  • Low power consumption: Efficient design minimizes power requirements.

Benefits

  • Immunity to electromagnetic interference: Fiber optic transmission is not susceptible to electrical noise, ensuring reliable data transfer.
  • Electrical isolation: Provides electrical isolation between the transmitter and receiver, preventing ground loops and other electrical issues.
  • High bandwidth: Supports high-speed data transmission for demanding applications.
  • Easy installation: Simple connection to POF cables and standard TTL interfaces.
  • Long-term reliability: Robust design ensures reliable performance over a long lifespan.

Additional Details

The GP1FAV31RK0F fiber optic receiver module is a versatile and reliable solution for implementing high-speed data communication in a variety of applications. Its compatibility with plastic optical fiber simplifies installation and reduces costs compared to traditional glass fiber systems. The TTL compatible output allows for easy interfacing with microcontrollers and other digital circuits. The module typically includes an internal amplifier and a photodiode to convert the optical signal into an electrical signal. The sensitivity of the receiver can be adjusted to optimize performance for different cable lengths and signal levels. The module is designed to operate over a wide temperature range, making it suitable for use in both indoor and outdoor environments.

You May Also Be Interested in

Broadcom Limited
RCVR OPT HI PERF VERS LINK HORZ / Fiber Optic Receiver General Purpose 1MBd 4.75V ~ 5.25V 6.2 mA
Lowest to $12.2013
ECAD model for HFBR-2522
Broadcom Limited
RECEIVER FIBER OPTIC 658NM 10MBD
Lowest to $29.5455
ECAD model for AFBR-2528CZ
Broadcom Limited
FIBER OPTIC RECEIVER / Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20 mA
Lowest to $25.4324
ECAD model for AFBR-2419MZ
Broadcom Limited
RECEIVER FIBER OPTIC VERT 40KBD / Fiber Optic Receiver 40KBd -24dBm 7V 10 mA
Lowest to $16.1894
ECAD model for HFBR-2533Z
Broadcom Limited
RECEIVER FIBER OPTIC SERCOS / Fiber Optic Receiver 2MBd 7V 10 mA
Lowest to $53.2393
ECAD model for HFBR-2602Z
Broadcom Limited
RCVR OPT HI PERFORM 1MBD VERT / Fiber Optic Receiver General Purpose 1MBd 4.75V ~ 5.25V 6.2 mA
Lowest to $29.7691
ECAD model for HFBR-2532
Broadcom Limited
RECEIVER FIBER OPTIC SMA 10MBD
Lowest to $84.8485
ECAD model for HFBR-2505AZ
Honeywell
OPTICAL PHOTODIODE
Need more? Email Us
ECAD model for HFD3081-108-XBA
Broadcom Limited
RCVR MOD FIBER OPIC 125MHZ ST / Fiber Optic Receiver General Purpose 160MBd 4.75V ~ 5.25V 6.2 mA
Lowest to $35.4546
ECAD model for HFBR-2416MZ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention