EN
  • EN
  • DE

GM5SAE40P0A

Part No GM5SAE40P0A
Manufacturer Sharp Microelectronics
Catalog LED Indication - Discrete
Description LED NEUTRAL WHITE 4000K 2PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Color White, Neutral
Millicandela Rating 2150mcd
Lens Style/Size Round with Flat Top, 2.40mm
Forward Voltage 3.2V
Current - Test 20mA
Mounting SMD (SMT)
Wavelength - Dominant 4000K
Height (Max) 1.90mm
Win Source Part Number 1040999-GM5SAE40P0A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GM5SAE40P0A CAD Model

Description

The GM5SAE40P0A is a discrete LED indicator manufactured by Sharp Microelectronics. This LED is designed to provide visual indication in a variety of electronic devices and systems. LEDs (Light Emitting Diodes) are semiconductor light sources that emit light when current flows through them. They are widely used for indication purposes due to their low power consumption, long lifespan, and compact size.

Applications

  • Consumer Electronics: Used as power indicators, status indicators, and backlight sources in consumer electronics products such as televisions, DVD players, and remote controls.
  • Industrial Equipment: Employed in industrial control panels, machinery, and instrumentation as status indicators and alarm signals.
  • Automotive Applications: Integrated into automotive dashboards, instrument clusters, and interior lighting systems.
  • Medical Devices: Used in medical equipment as status indicators, alarm signals, and diagnostic tools.
  • Telecommunications Equipment: Applied in telecommunications devices such as routers, modems, and switches for status indication and network monitoring.

Features

  • High Brightness: Provides a bright and clear light output for easy visibility.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Long Lifespan: Offers a long operating lifespan, reducing the need for frequent replacement.
  • Compact Size: Features a small footprint, allowing for integration into compact electronic devices.
  • Various Colors: Available in different colors to suit various application requirements.

Benefits

  • Improved Visibility: Provides a clear and easily visible indication of device status or operating conditions.
  • Reduced Energy Costs: Low power consumption helps reduce energy costs and extends battery life in portable devices.
  • Increased Reliability: Long lifespan reduces the need for frequent replacement, minimizing maintenance costs.
  • Space Saving: Compact size allows for integration into small electronic devices without sacrificing performance.
  • Versatile Applications: Suitable for a wide range of applications requiring visual indication.

Additional Details

The GM5SAE40P0A LED indicator from Sharp Microelectronics is designed for reliable performance and long-term operation. Its high brightness and low power consumption make it an ideal choice for various applications requiring visual indication. The compact size allows for easy integration into small electronic devices, while the long lifespan ensures minimal maintenance. Sharp Microelectronics is a reputable manufacturer known for producing high-quality electronic components, ensuring the reliability and performance of the GM5SAE40P0A LED indicator. The specific color, luminous intensity, and forward voltage of the GM5SAE40P0A can vary depending on the specific configuration, so it is important to consult the product datasheet for detailed specifications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2793 $59.9102
33+ $3.5112 $115.8696
51+ $3.4015 $173.4765
71+ $3.2918 $233.7178
91+ $3.1820 $289.5620
122+ $2.8529 $348.0538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess