EN
  • EN
  • DE

SML-512WW

Part No SML-512WW
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Description Ultra high brightness chip LEDs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1252015-SML-512WW
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SML-512WW CAD Model

Description

The SML-512WW is a white LED manufactured by Rohm Semiconductor. It's a standard brightness LED designed for a variety of indicator and general lighting applications where a reliable and efficient light source is needed. The LED is characterized by its compact size and low power consumption.

Applications

  • Indicator lights: Used as status indicators in electronic devices and equipment.
  • Backlighting: Employed in LCD displays, keypads, and switches.
  • General lighting: Suitable for small-scale lighting projects and hobbyist applications.
  • Automotive lighting: Utilized in dashboard indicators and interior lighting.
  • Consumer electronics: Found in various electronic devices, such as remote controls and audio equipment.

Features

  • White color: Provides a bright, white light output.
  • Compact size: Allows for high-density board designs.
  • Low power consumption: Reduces energy consumption and extends battery life.
  • Long lifespan: Provides a reliable light source for extended periods.
  • Wide viewing angle: Ensures consistent brightness across a broad viewing area.

Benefits

  • Energy-efficient: Consumes minimal power, reducing operating costs.
  • Durable and reliable: Withstands harsh operating conditions and prevents failures.
  • Compact design: Allows for smaller and lighter electronic devices.
  • Easy to use: Requires minimal external components for operation.
  • Cost-effective solution: Provides excellent performance at a competitive price.

Additional Details

The SML-512WW typically comes in a standard surface-mount package. Key electrical specifications include a forward voltage of around 3.2V, a forward current of typically 20mA, and a luminous intensity that varies depending on the specific binning. The LED is designed for reflow soldering and is compatible with standard pick-and-place equipment. It also often adheres to RoHS compliance standards. Given its versatile characteristics, the SML-512WW is used in many applications where a reliable and compact white light source is needed.

The Rohm Semiconductor SML-512WW white LED provides an energy-efficient and reliable lighting solution for a variety of applications. Its features and benefits make it a suitable choice for designers seeking to optimize performance and cost in their electronic designs.

You May Also Be Interested in

Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7475 $61.1625
85+ $1.4334 $121.8390
125+ $1.3895 $173.6875
175+ $1.3444 $235.2700
225+ $1.2994 $292.3650
300+ $1.1654 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess