The D15SB100 is a bridge rectifier manufactured by Shanghai Sunrise Electronics. It is designed to convert AC voltage to DC voltage efficiently and reliably. This component is widely used in power supplies and other electronic devices that require DC power from an AC source.
Applications
- Power Supplies: Used as a rectifier in power supplies for various electronic devices.
- AC-DC Adapters: Employed in adapters that convert AC voltage from the mains to DC voltage for charging devices.
- LED Lighting: Used in LED lighting systems to provide DC power to the LEDs.
- Industrial Equipment: Utilized in industrial control systems and machinery that require DC power.
- Home Appliances: Found in appliances such as washing machines, refrigerators, and air conditioners.
Features
- Bridge Rectifier: Converts AC voltage to DC voltage using a full-wave bridge configuration.
- High Surge Current Capability: Withstands high current surges without damage.
- High Forward Current: Handles significant forward current, suitable for high-power applications.
- Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
- Through-Hole Package (DIP): Facilitates easy mounting and soldering on PCBs.
Benefits
- Efficient AC-DC Conversion: Provides efficient conversion of AC to DC voltage with minimal power loss.
- Reliable Performance: Ensures stable and consistent performance in various operating conditions.
- Enhanced System Protection: Protects downstream components from voltage fluctuations.
- Easy Integration: Simple to integrate into existing circuits due to its standard through-hole package.
- Cost-Effective Solution: Provides a cost-effective solution for AC-DC conversion needs.
Additional Details
The D15SB100 has a maximum repetitive peak reverse voltage of 1000V and a forward current of 1.5A. Its operating temperature range is -55°C to +150°C. The diode is RoHS compliant. It is commonly used in applications requiring efficient and reliable AC-DC conversion, such as power supplies and industrial control systems. The DIP package allows for easy integration into existing circuit designs.
This bridge rectifier is designed for applications where reliable AC-DC conversion is critical. Its robust characteristics and ease of use make it a popular choice for a wide range of electronic devices. The D15SB100 ensures efficient and stable DC power delivery in various applications.