EN
  • EN
  • DE

ULC0504D

Part No ULC0504D
Manufacturer Shanghai Leiditech Electronic Technology Co., Ltd
Catalog Electronic Wholesale
Description USB 2.0 power and data line
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shanghai Leiditech Electronic Technology Co., Ltd
Win Source Part Number 1277062-ULC0504D
Manufacturer Homepage www.leiditech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULC0504D CAD Model

Description

The ULC0504D is a Common Mode Filter manufactured by Shanghai Leiditech Electronic Technology Co., Ltd. It is designed to suppress common-mode noise while allowing differential signals to pass through with minimal attenuation. This component is commonly used to improve signal integrity and reduce electromagnetic interference (EMI) in high-speed data transmission lines.

Applications:

  • USB 2.0/3.0 data lines
  • HDMI interfaces
  • Ethernet ports
  • DisplayPort interfaces
  • LVDS interfaces

Features:

  • High common-mode attenuation
  • Low differential-mode insertion loss
  • Small footprint package
  • High ESD protection
  • RoHS compliant

Benefits:

  • Improved signal integrity by suppressing common-mode noise, resulting in cleaner and more reliable data transmission.
  • Minimal signal degradation due to low differential-mode insertion loss, ensuring accurate data transfer.
  • Space-saving design with a small footprint package, making it suitable for compact electronic devices.
  • Enhanced system protection against electrostatic discharge (ESD), preventing damage to sensitive electronic components.
  • Environmentally responsible choice due to RoHS compliance.

Additional Details:

The ULC0504D typically features a common-mode attenuation of -20dB or better over a wide frequency range. It is commonly available in a small DFN or similar surface-mount package. The filter is designed to match the impedance of high-speed data lines, ensuring minimal signal reflections.

Detailed specifications usually include parameters like common-mode impedance, differential-mode impedance, insertion loss, return loss, and ESD withstand voltage. Designers should refer to the manufacturer's datasheet for precise values and recommended operating conditions to ensure optimal performance and reliability.

This common-mode filter is designed for easy integration into a wide range of electronic devices, offering a robust and cost-effective solution for EMI suppression and signal integrity improvement. Its high performance and compact size make it a popular choice among design engineers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess