EN
  • EN
  • DE

K24C64-SIRGA

Part No K24C64-SIRGA
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826544-K24C64-SIRGA
Ultra Librarian 3D Model Ultra Librarian K24C64-SIRGA CAD Model

Description

The K24C64-SIRGA is a 64 Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SHANGHAI BELLING CO., LTD. It's a non-volatile memory solution, meaning it retains data even when power is removed. This particular EEPROM is designed for low-power applications and features a two-wire serial interface (I2C), making it suitable for a wide range of embedded systems.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, and other consumer devices for storing configuration data and user settings.
  • Industrial Control Systems: Employed in industrial equipment for storing calibration data, machine parameters, and operating logs.
  • Automotive Electronics: Integrated into automotive systems for storing sensor data, diagnostic information, and vehicle configurations.
  • Medical Devices: Utilized in medical equipment for storing patient data, device settings, and calibration parameters.
  • Smart Cards: Can be used in smart card applications for storing secure data and authentication information.

Features

  • 64 Kbit (8K x 8) EEPROM: Offers a storage capacity of 64 Kbits, organized as 8192 bytes of 8 bits each.
  • I2C Serial Interface: Uses a two-wire serial interface for communication, simplifying integration with microcontrollers.
  • Low-Voltage Operation: Operates at low voltage levels, typically between 1.8V and 5.5V, making it suitable for battery-powered devices.
  • Write Protection: Features a write protection mechanism to prevent accidental data modification.
  • Page Write Mode: Supports page write mode for faster data writing.

Benefits

  • Data Retention: Non-volatile memory ensures data is retained even when power is removed.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: I2C interface simplifies integration with various microcontrollers and systems.
  • Reliable Data Storage: Provides reliable data storage for critical information.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory requirements.

Additional Details

The K24C64-SIRGA has specific timing requirements for I2C communication, which must be adhered to for proper operation. It also has a limited number of write/erase cycles, which should be considered in applications requiring frequent data updates. The device's operating temperature range is typically specified in the datasheet. The I2C address is configurable, allowing multiple devices to be connected on the same bus. Understanding the device's address range and memory map is crucial for effective use. The component is often available in surface-mount packages such as SOIC or TSSOP. It is important to consult the manufacturer's datasheet for detailed specifications, including write cycle times, power consumption, and operating temperature ranges.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess