EN
  • EN
  • DE

BL8563-13PQ

Part No BL8563-13PQ
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819433-BL8563-13PQ
Ultra Librarian 3D Model Ultra Librarian BL8563-13PQ CAD Model

Description

The BL8563-13PQ is a real-time clock (RTC) chip manufactured by SHANGHAI BELLING CO., LTD. It's a low-power CMOS device designed to provide accurate timekeeping, date, and alarm functionalities for a variety of applications. This RTC integrates a crystal oscillator and offers a serial interface for communication with microcontrollers and other digital systems.

Applications:

  • Consumer electronics: Such as set-top boxes, DVD players, and personal media players.
  • Industrial control systems: For time-stamping events and scheduling tasks.
  • Metering: In electricity, water, and gas meters for accurate time tracking.
  • Automotive electronics: For in-car entertainment and navigation systems.
  • Data loggers: Where precise time information is essential for correlating events.

Features:

  • Real-time clock/calendar: Tracks seconds, minutes, hours, day, date, month, and year with leap year compensation.
  • I2C serial interface: Allows easy communication with microcontrollers and other devices.
  • Low power consumption: Suitable for battery-powered applications, extending battery life.
  • Programmable alarm: Provides flexible alarm settings for time-based events.
  • Clock output: Offers a programmable clock output for synchronizing other devices.
  • Built-in crystal oscillator: Ensures accurate timekeeping without external components.
  • Backup power input: Supports battery backup to maintain time and date during power outages.

Benefits:

  • Accurate timekeeping: Provides reliable time information for critical applications.
  • Easy integration: The I2C interface simplifies connection to microcontrollers and other systems.
  • Low power operation: Minimizes energy consumption, extending battery life in portable devices.
  • Flexibility: Programmable alarms and clock output provide flexibility for various application needs.
  • Cost-effective: Offers a complete RTC solution at a competitive price.

Additional Details:

The BL8563-13PQ operates over a wide voltage range, typically from 1.8V to 5.5V, making it compatible with various power supply configurations. It's available in a small package size, which helps to minimize board space. The I2C address is typically configurable, allowing multiple RTC devices to share the same I2C bus. The device also includes an interrupt output pin that can be used to signal alarm events or other time-related occurrences to the microcontroller. It typically features an operating temperature range suitable for industrial and commercial applications.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess