EN
  • EN
  • DE

BL8552CB3TR28

Part No BL8552CB3TR28
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819427-BL8552CB3TR28
Ultra Librarian 3D Model Ultra Librarian BL8552CB3TR28 CAD Model

Description

The BL8552CB3TR28 is a power management integrated circuit (PMIC) from SHANGHAI BELLING CO., LTD. This device is designed to provide efficient power conversion and management in various electronic applications. While specific details on its internal architecture are limited, PMICs like the BL8552 series typically integrate multiple functions, such as voltage regulation, battery charging, and system monitoring, into a single chip.

Applications:

  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronics requiring efficient power management.
  • Wearable Technology: Can be implemented in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Used in Internet of Things (IoT) devices to manage power consumption and extend battery life.
  • Handheld Instruments: Employed in handheld diagnostic tools and measurement devices.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency to minimize energy loss and heat generation.
  • Integrated Voltage Regulation: Includes multiple voltage regulators to provide stable power to different system components.
  • Battery Management: Incorporates battery charging and protection circuitry.
  • Overvoltage and Overcurrent Protection: Protects the system from voltage spikes and current surges.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life in portable devices.
  • Simplified System Design: Integration of multiple functions reduces the number of external components needed, simplifying circuit design.
  • Improved System Reliability: Built-in protection features enhance system reliability and prevent damage from electrical faults.
  • Reduced Board Space: Compact package saves valuable board space in space-constrained applications.
  • Cost-Effective: Integration of multiple functions can lead to cost savings compared to using discrete components.

Additional details may include specific input voltage range, output voltage levels, switching frequency, and protection thresholds. Consult the datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess