EN
  • EN
  • DE

BL78D05

Part No BL78D05
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description Three-terminal positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153614-BL78D05
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL78D05 CAD Model

Description

The BL78D05 is a positive voltage regulator manufactured by SHANGHAI BELLING CO., LTD. It's designed to provide a stable 5V output voltage, making it suitable for a variety of electronic applications.

Applications

  • Microcontroller power supplies: providing a stable 5V supply for microcontrollers in embedded systems.
  • Logic circuits: regulating voltage for digital logic gates and other components requiring a 5V supply.
  • Sensor circuits: powering sensors that require a regulated 5V input voltage.
  • Powering small motors: providing a regulated supply for low-power DC motors.
  • Battery chargers: regulating the charging voltage for 5V battery charging circuits.

Features

  • Fixed 5V output: provides a stable and accurate 5V output voltage.
  • High input voltage range: accepts a wide range of input voltages, typically from 7V to 35V.
  • Overcurrent protection: protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal shutdown: shuts down the regulator if the internal temperature exceeds a safe limit, preventing overheating.
  • Short-circuit protection: protects the regulator from damage in case of a short circuit on the output.

Benefits

  • Stable voltage supply: ensures reliable operation of electronic circuits by providing a constant 5V output.
  • Easy to use: requires minimal external components for operation.
  • Robust protection features: safeguards the regulator and connected circuits from damage.
  • Wide input voltage range: allows operation from various power sources.
  • Cost-effective: provides a simple and affordable voltage regulation solution.

The BL78D05 is commonly found in applications requiring a fixed 5V supply. It is equipped with internal protection features such as overcurrent protection and thermal shutdown. The BL78D05 is a three-terminal regulator that requires minimal external components for operation. Its compact size and ease of use make it a versatile component in many electronic designs.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2181
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess