EN
  • EN
  • DE

BL24LC64

Part No BL24LC64
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819357-BL24LC64
Ultra Librarian 3D Model Ultra Librarian BL24LC64 CAD Model

Description

The BL24LC64 is a 64K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SHANGHAI BELLING CO., LTD. It is a serial EEPROM that uses the I2C interface for communication, making it suitable for storing small amounts of data in various electronic systems.

Applications

  • Storage of configuration data in embedded systems
  • Storage of user preferences
  • Storage of calibration data
  • Storage of serial numbers
  • Data logging applications

Features

  • Memory Size: 64K-bit (8K x 8)
  • Interface: I2C (2-Wire Serial Interface)
  • Operating Voltage: 2.5V to 5.5V
  • Clock Frequency: Up to 400 kHz
  • Write Cycle Time: Typically 5 ms
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-8, TSSOP-8

Benefits

  • Non-Volatile Storage: Data is retained even when power is removed.
  • I2C Interface: Simple 2-wire interface for easy integration with microcontrollers.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Write Protection: Protects data from accidental overwrites.
  • Wide Operating Voltage Range: Operates over a broad voltage range.

Additional Details

The BL24LC64 utilizes the I2C protocol for communication, which simplifies the interface to a microcontroller. The device features a page write mode, allowing multiple bytes to be written in a single operation, reducing the overall write time. The EEPROM has a typical endurance of 1,000,000 erase/write cycles. It is commonly used in applications where small amounts of non-volatile data storage are required, such as storing system configuration parameters or user preferences.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8043 $60.3225
175+ $0.6601 $115.5175
275+ $0.6394 $175.8350
375+ $0.6188 $232.0500
485+ $0.5982 $290.1270
650+ $0.5363 $348.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess