EN
  • EN
  • DE

BL24C512G

Part No BL24C512G
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description Filtered inputs for noise suppression
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153594-BL24C512G
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL24C512G CAD Model

Description

The BL24C512G is a 512K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) from SHANGHAI BELLING CO., LTD. It is organized as 64K x 8 bits. This device is designed for non-volatile data storage in a wide range of applications. It utilizes a two-wire I2C serial interface for communication.

Applications

  • Data logging: storing sensor data, event logs, and diagnostic information in various systems.
  • Configuration storage: storing system settings, user preferences, and calibration data in consumer and industrial electronics.
  • Firmware updates: storing firmware code for microcontrollers and embedded systems, allowing for in-field updates.
  • Security applications: storing encryption keys, access codes, and other sensitive information.
  • Automotive electronics: storing vehicle configuration settings, diagnostic data, and event logs.

Features

  • 512K-bit (64K x 8) EEPROM: provides a significant amount of non-volatile storage capacity.
  • Two-wire I2C serial interface: simplifies communication with microcontrollers and other I2C devices.
  • Low-voltage operation: operates from a wide voltage range, typically 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Page write mode: allows writing up to 64 bytes in a single write cycle, improving write speed and efficiency.
  • Write protect feature: hardware write protection to prevent accidental overwriting of data.

Benefits

  • Large storage capacity: suitable for applications requiring significant non-volatile storage.
  • Easy integration: I2C interface simplifies connectivity with a wide range of microcontrollers and peripherals.
  • Low power consumption: ideal for battery-powered applications and energy-sensitive designs.
  • High reliability: ensures long-term data retention and supports a high number of write/erase cycles.
  • Compact package options: available in small form factor packages like SOIC, TSSOP, and DIP, making it suitable for various PCB layouts.

The BL24C512G is designed for a wide range of operating voltages and has a page write mode for efficient data writing. It features hardware write protection to safeguard the data. It's utilized in applications requiring large non-volatile storage such as storing calibration parameters or logging sensor readings.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess