The SGM9114YN6G/TR is a single-pole, double-throw (SPDT) video switch with a 75-ohm impedance. Manufactured by SG Micro Corp, it's designed for routing high-quality video signals in applications such as set-top boxes, DVD players, and LCD TVs. Its low on-resistance and high bandwidth ensure minimal signal distortion and excellent video performance. The SGM9114 is ideal for selecting between different video sources or routing a single video source to multiple destinations.
Applications:
- Set-top boxes
- DVD players
- LCD TVs
- Video game consoles
- Security cameras
Features:
- SPDT Configuration: Single-pole, double-throw switch allows selection between two different signal paths.
- 75-Ohm Impedance: Matches standard video cable impedance for minimal signal reflection.
- High Bandwidth: Supports high-resolution video signals without significant attenuation.
- Low On-Resistance: Minimizes signal loss and distortion through the switch.
- Low Crosstalk: Reduces interference between switched signals, maintaining signal integrity.
- Wide Supply Voltage Range: Operates from 2.5V to 5.5V.
- RoHS Compliant: Environmentally friendly and compliant with industry standards.
- Available in SOT23-6 Package: Compact surface-mount package for efficient board layout.
Benefits:
- Improved Video Quality: High bandwidth and low on-resistance ensure clear and accurate video signals.
- Versatile Signal Routing: SPDT configuration provides flexibility in selecting or routing video signals.
- Reduced Signal Loss: Low on-resistance minimizes signal attenuation, preserving signal strength.
- Compact Design: Small SOT23-6 package allows for high-density board layouts.
- Easy Integration: Wide supply voltage range and standard impedance make it easy to incorporate into existing designs.
Additional Details:
The SGM9114YN6G/TR offers excellent performance characteristics, including a bandwidth of up to 500MHz. This ensures it can handle high-resolution video signals, including composite, S-Video, and component video. The low on-resistance of typically 5 ohms minimizes signal loss through the switch. Its crosstalk performance helps to prevent signal degradation. The /TR suffix indicates that the product is available in tape and reel packaging for automated assembly. It is designed to meet the requirements of various video standards, contributing to a high-quality video experience. The low power consumption ensures minimal impact on the overall system power budget.