EN
  • EN
  • DE

CB018B0152JBA

Part No CB018B0152JBA
Manufacturer AVX Corporation
Catalog HOT - SALES and EOL Components (B - C)
Description Cap Film 0.0015uF 16V PPS 5% (3.3 X 1.6 X 1.15mm) Stacked 125°C Automotive T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 239993-CB018B0152JBA
Popularity Low
Supply and Demand Status Sufficient
Family Name CB
Introduction Date November 28, 2007
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CB018B0152JBA CAD Model

Description

CB018B0152JBA Ceramic Capacitor

The CB018B0152JBA is a reliable ceramic capacitor offering stability and precision for various electronic circuit needs. It is crafted to perform under different stresses, making it ideal for demanding applications.

  • Features:
    • Capacitance: 1500pF
    • Voltage Rating: 50V
    • Package: Axial lead
  • Benefits:
    • High-frequency stability
    • Excellent temperature coefficients
  • Applications:
    • High-frequency circuits
    • Bypass and coupling applications
    • Precision timing circuits

Its precision and durability make it a valuable component for a wide range of electronic projects.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess