The SGM9110XC6/TR is a video filter amplifier designed by SG Micro Corp. It is specifically tailored for composite video (CVBS) and S-Video (Y/C) signal reconstruction. This component integrates a triple-channel video amplifier with a 6th-order Butterworth filter, making it suitable for applications requiring high-quality video signal processing. The SGM9110XC6/TR is commonly used in set-top boxes, DVD players, and other multimedia devices.
Applications:
- Set-top boxes
- DVD players
- Digital cameras
- Portable media players
- Video game consoles
- Surveillance systems
Features:
- Triple-channel video amplifier: Supports CVBS and Y/C signals.
- Integrated 6th-order Butterworth filter: Provides excellent anti-aliasing and noise reduction.
- Low power consumption: Suitable for portable and battery-powered devices.
- Fixed gain: Simplifies circuit design and ensures consistent performance.
- Rail-to-rail output: Maximizes signal swing and dynamic range.
- Small package size: Available in a space-saving SOT-23-6 package.
Benefits:
- High-quality video output: Integrated filter improves signal clarity and reduces noise.
- Reduced component count: Integration of amplifier and filter simplifies PCB layout.
- Low power consumption: Extends battery life in portable devices.
- Easy to use: Fixed gain simplifies the design process.
- Compact design: Small package size allows for integration into space-constrained applications.
Additional Details:
The SGM9110XC6/TR’s integrated filter ensures that the output video signal is clean and free from unwanted high-frequency noise. The fixed gain helps maintain signal integrity and simplifies the overall circuit design. The rail-to-rail output allows for maximum signal swing, ensuring that the video signal has sufficient amplitude. The SOT-23-6 package minimizes the physical space required on the circuit board.
This video filter amplifier is optimized for driving standard 75-ohm video loads. The device requires minimal external components, further simplifying the design process. The SGM9110XC6/TR is a cost-effective and reliable solution for applications requiring high-quality video signal processing in a compact form factor.