EN
  • EN
  • DE

PS8336BQFN56GTR-A0

Part No PS8336BQFN56GTR-A0
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281433-PS8336BQFN56GTR-A0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS8336BQFN56GTR-A0 CAD Model

Description

The PS8336BQFN56GTR-A0, produced by Parade Technologies, is a DisplayPort to HDMI protocol converter designed to bridge the gap between DisplayPort source devices and HDMI displays. This IC facilitates seamless connectivity and high-resolution video output, catering to demanding multimedia applications with reliable signal transmission and compatibility.

Applications:

  • Gaming Consoles: Connecting DisplayPort-enabled gaming consoles to HDMI televisions and monitors.
  • Digital Signage: Deploying HDMI displays in digital signage applications using DisplayPort sources.
  • Media Players: Providing HDMI output from media players with DisplayPort connectivity.
  • Video Conferencing Systems: Enabling HDMI connectivity for video conferencing equipment using DisplayPort.
  • Professional AV Equipment: Integrating DisplayPort sources with HDMI displays in professional audio-visual setups.

Features:

  • DisplayPort 1.2a Input: Supports high-bandwidth DisplayPort input up to 5.4 Gbps per lane.
  • HDMI 1.4b Output: Provides HDMI output with support for resolutions up to 4K Ultra HD (3840x2160) at 30Hz.
  • HDCP 1.4 Content Protection: Ensures secure transmission of protected content with High-bandwidth Digital Content Protection.
  • Audio Support: Handles various audio formats, including Dolby Digital, DTS, and LPCM.
  • Low Power Consumption: Efficient power usage suitable for a wide range of applications.
  • QFN56 Package: Compact Quad Flat No-Lead package ideal for space-constrained designs.

Benefits:

  • Universal Connectivity: Ensures compatibility between DisplayPort source and HDMI displays.
  • High-Definition Output: Supports up to 4K Ultra HD resolution for sharp and detailed video.
  • Stable Signal Transmission: Guarantees reliable and error-free transmission of video and audio signals.
  • Immersive Multimedia: Delivers high-quality audio and video for enhanced multimedia experiences.
  • Energy Efficient: Minimizes power consumption, making it suitable for energy-sensitive applications.

Additional Details:

The PS8336BQFN56GTR-A0 is designed to operate on a 3.3V power supply. Its integrated HDCP engine ensures secure transmission of protected content, making it a reliable solution for converting DisplayPort signals to HDMI. Its advanced features and compact package make it suitable for various applications requiring seamless connectivity and high-performance video output.

You May Also Be Interested in

NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess