The SGM8584XS14G/TR is a quad, low-power, rail-to-rail input/output operational amplifier from SG Micro Corp. This amplifier is designed for applications requiring a high density of op-amps with low power consumption and wide input voltage range. It operates from a single supply voltage of 1.8V to 5.5V and offers rail-to-rail input and output capability, maximizing signal dynamic range in low-voltage applications.
Applications
- Multi-Channel Data Acquisition Systems
- Sensor Signal Conditioning
- Audio Processing
- Active Filters
- Portable Instrumentation
- Battery-Powered Equipment
Features
- Quad Operational Amplifier
- Rail-to-Rail Input and Output
- Low Power Consumption: 45 μA per Amplifier (typical)
- Wide Supply Voltage Range: 1.8V to 5.5V
- Low Input Offset Voltage: 0.8 mV (typical)
- Gain Bandwidth Product: 400 kHz
- Operating Temperature Range: -40°C to +125°C
- Small Package: TSSOP-14
Benefits
- High Density: The quad configuration allows for a high density of amplification in a single package, saving board space.
- Extended Battery Life: The low power consumption makes it ideal for battery-powered devices, maximizing their operational lifespan.
- Full Signal Range Utilization: The rail-to-rail input and output swing ensures maximum signal range is utilized, improving dynamic range and signal-to-noise ratio.
- Versatile Application: The wide supply voltage range allows it to be used in various applications with different power requirements.
- Precise Signal Amplification: The low input offset voltage ensures accurate signal processing.
Additional Details
The SGM8584XS14G/TR is stable with capacitive loads, making it suitable for a wide variety of applications. The device's low input bias current and low input offset voltage contribute to high accuracy in signal conditioning and amplification. It comes in a TSSOP-14 package and is RoHS compliant, adhering to environmental standards.