The SGM8272YMS8G/TR is a dual, low-noise, rail-to-rail output operational amplifier from SG Micro Corp. This amplifier is designed for applications that demand high precision, low noise, and rail-to-rail output swing. It offers excellent AC and DC performance, making it suitable for a wide range of signal conditioning and amplification tasks. It operates from a single supply voltage as low as 2.5V and offers a low input noise voltage of 8nV/√Hz.
Applications
- Audio Amplification
- Sensor Signal Conditioning
- Instrumentation Amplifiers
- Active Filters
- Data Acquisition Systems
- Portable Audio Devices
Features
- Low Noise: 8 nV/√Hz
- Rail-to-Rail Output
- Wide Supply Voltage Range: 2.5V to 5.5V
- High Gain Bandwidth Product: 16 MHz
- Slew Rate: 8 V/μs
- Low Input Offset Voltage: 1 mV (typical)
- Operating Temperature Range: -40°C to +125°C
- Small Package: MSOP-8
Benefits
- High Signal Fidelity: The low noise characteristics ensure that amplified signals are free from unwanted interference, preserving signal integrity.
- Maximum Signal Range: Rail-to-rail output allows the amplifier to utilize the full voltage range, improving dynamic range and signal-to-noise ratio.
- Versatile Operation: The wide supply voltage range allows for flexible integration into various systems with different power requirements.
- Precise Amplification: The high gain bandwidth product and low input offset voltage ensure accurate and reliable signal amplification.
- Compact Footprint: The MSOP-8 package reduces board space requirements, enabling smaller and more compact device designs.
Additional Details
The SGM8272YMS8G/TR incorporates input over-voltage protection, and it is stable with capacitive loads. The device is designed for optimal performance in audio and instrumentation applications. It is offered in a standard MSOP-8 package and is fully RoHS compliant, making it suitable for environmentally conscious designs.