EN
  • EN
  • DE

SGM8270-4XS14G/TR

Part No SGM8270-4XS14G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976567-SGM8270-4XS14G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM8270-4XS14G/TR CAD Model

Description

The SGM8270-4XS14G/TR is a quad-channel, low-noise, rail-to-rail output operational amplifier manufactured by SG Micro Corp. It is designed for applications requiring precise signal amplification with minimal distortion. This Op-Amp is often used in signal conditioning, audio amplification, and sensor interfacing applications.

Applications:

  • Audio Amplification: Used in preamplifiers and headphone amplifiers for audio signal enhancement.
  • Sensor Interfacing: Employed in sensor circuits to amplify and condition weak sensor signals.
  • Signal Conditioning: Utilized in signal conditioning circuits to filter and amplify signals for data acquisition systems.
  • Active Filters: Used in active filter designs for signal filtering and noise reduction.
  • Instrumentation Amplifiers: Implemented in instrumentation amplifiers for precise differential signal amplification.

Features:

  • Quad-Channel: Contains four independent operational amplifiers in a single package.
  • Low Noise: Offers low input voltage noise for high signal-to-noise ratio.
  • Rail-to-Rail Output: Provides output voltage swing close to the supply rails for maximum dynamic range.
  • Low Input Bias Current: Minimizes input bias current for accurate signal amplification.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages for versatile application.

Benefits:

  • High Signal Fidelity: Ensures accurate signal amplification with minimal noise and distortion.
  • Versatile Application: Suitable for a wide range of applications due to its quad-channel configuration and versatile features.
  • Easy to Use: Simplifies circuit design and implementation.
  • Space-Saving: Reduces board space requirements with its quad-channel design.
  • Cost-Effective: Provides a cost-effective solution for multi-channel amplification needs.

Additional Details:

The SGM8270-4XS14G/TR's key specs include a low input offset voltage, a high gain-bandwidth product, and a fast slew rate. Its common mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are also important considerations for sensitive applications. The /TR suffix indicates the packaging type (Tape and Reel) for automated assembly. Datasheets from SG Micro Corp provide full electrical characteristics and application guidelines. The operating temperature range is typically specified, and consideration should be given to proper decoupling of the power supply pins with capacitors close to the device.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2318 $55.4310
100+ $1.0107 $101.0700
155+ $0.9791 $151.7605
215+ $0.9475 $203.7125
275+ $0.9159 $251.8725
370+ $0.8212 $303.8440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess