The SGM810-SXN3L/TR is a precision voltage supervisor from SG Micro Corp, designed to monitor voltage levels in electronic systems. It is crucial for ensuring the reliable operation of microprocessors, microcontrollers, and other voltage-sensitive components by providing a reset signal when the supply voltage falls below a pre-defined threshold.
Applications:
- Microprocessor/Microcontroller Systems
- Battery-Powered Equipment
- Critical Microprocessor Monitoring
- Portable Equipment
- Computer and Office Machines
Features:
- Precision Voltage Monitoring: Accurate monitoring of supply voltage.
- Open-Drain Output: Flexible interface with various logic systems.
- Low Supply Current: Minimizes power consumption in battery-powered applications.
- Small Package: Available in a compact package for space-constrained applications.
- Factory-Trimmed Threshold: Precise threshold voltage for reliable reset assertion.
Benefits:
- Prevents System Errors: Ensures proper system reset during voltage sags or power failures, preventing erratic behavior or data corruption.
- Enhances System Reliability: By monitoring the supply voltage, the SGM810-SXN3L/TR helps maintain stable operation and prolongs the lifespan of sensitive components.
- Simplifies System Design: Integrated functionality reduces the need for external components, simplifying circuit design and reducing board space.
- Reduces Power Consumption: Low supply current makes it suitable for battery-powered devices where energy efficiency is paramount.
- Cost-Effective Solution: Provides essential voltage monitoring functionality at a competitive price point.
Additional Details:
The SGM810 series offers a range of threshold voltages to accommodate different system requirements. The open-drain output allows for flexible interfacing with various logic families, and the small package options make it suitable for space-constrained applications. This voltage supervisor is particularly useful in applications where a reliable reset signal is critical for system stability and data integrity. Refer to the datasheet for specific electrical characteristics and application guidelines.