EN
  • EN
  • DE

SGM8042YS8G/TR

Part No SGM8042YS8G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description TLV8542 RRIO Nanopower Operational Amplifier for Cost-Optimized Systems 1.7V to 3.6V 8-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960762-SGM8042YS8G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM8042YS8G/TR CAD Model

Description

The SGM8042YS8G/TR is a dual operational amplifier (op-amp) manufactured by SG Micro Corp. Operational amplifiers are versatile analog building blocks used for a wide range of applications, including amplification, filtering, signal conditioning, and more.

Applications:

  • Amplification: Amplifying small signals to a usable level.
  • Filtering: Designing active filters for signal processing.
  • Signal Conditioning: Modifying signals to meet specific requirements.
  • Instrumentation Amplifiers: Building instrumentation amplifiers for precision measurements.
  • Audio Amplifiers: Used in audio amplification circuits.

Features:

  • Dual Op-Amp: Contains two independent operational amplifiers in a single package.
  • Low Input Bias Current: Minimizes input bias current for accurate signal amplification.
  • Low Offset Voltage: Reduces offset voltage for accurate signal processing.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Small Package: Compact package size for space-constrained applications.

Benefits:

  • Versatile Functionality: Can be used in a wide range of applications.
  • High Performance: Provides accurate and reliable signal amplification.
  • Simplified Design: Simplifies circuit design for analog signal processing.
  • Low Power Dissipation: Reduces power consumption in analog systems.
  • Cost-Effective: Provides a cost-effective solution for analog amplification.

Additional Details:

The SGM8042YS8G/TR's gain-bandwidth product, slew rate, input offset voltage, and input bias current are key performance parameters. These values can be found in the SG Micro Corp datasheet. Circuit design should consider feedback networks, stability, and frequency response. It's crucial to refer to the datasheet for detailed electrical characteristics, application guidelines, and recommended operating conditions to ensure optimal performance and stability of the op-amp circuit.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8468 $50.8080
145+ $0.6949 $100.7605
225+ $0.6731 $151.4475
310+ $0.6514 $201.9340
400+ $0.6297 $251.8800
535+ $0.5646 $302.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess