EN
  • EN
  • DE

SGM802-1.63YC4G/TR

Part No SGM802-1.63YC4G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Description Low-Power, SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837436-SGM802-1.63YC4G/TR
Ultra Librarian 3D Model Ultra Librarian SGM802-1.63YC4G/TR CAD Model

Description

The SGM802-1.63YC4G/TR is a voltage detector manufactured by SG Micro Corp. It monitors a specific voltage level (1.63V) and asserts an output when the voltage falls below this threshold. This makes it useful for applications requiring undervoltage detection, such as power-on reset circuits, battery monitoring, and voltage supervision.

Applications

  • Power-On Reset (POR) Circuits: Generating a reset signal for microcontrollers during power-up to ensure proper initialization.
  • Battery Monitoring: Detecting low battery conditions in portable devices and triggering alerts or shutdown procedures.
  • Undervoltage Lockout (UVLO): Protecting sensitive circuits from operating at insufficient voltage levels.
  • Voltage Supervision: Monitoring power supply rails and detecting deviations from the expected voltage range.
  • Brown-Out Detection: Detecting brown-out conditions in power systems and initiating corrective actions.

Features

  • Precision Voltage Detection: Accurately monitors the input voltage and compares it to a predefined threshold.
  • Low Quiescent Current: Draws minimal current during normal operation, extending battery life in portable applications.
  • Push-Pull Output: Provides a strong output drive capability for directly interfacing with digital circuits.
  • Small Package: Offered in a compact YC4G package, minimizing board space requirements.
  • Fixed Threshold Voltage: Preset to detect voltage levels at 1.63V.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, typically -40°C to +85°C.

Benefits

  • Enhanced System Reliability: Protects against undervoltage conditions, preventing malfunctions and data corruption.
  • Prolonged Battery Life: Low quiescent current extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single, compact component.
  • Reduced Board Space: Small package enables high-density circuit layouts.
  • Direct Interfacing: Push-pull output facilitates easy connection to digital circuits without the need for external components.

Additional Details

The SGM802-1.63YC4G/TR integrates a precise voltage reference and comparator to achieve accurate voltage detection. The push-pull output provides both a high and low output state, eliminating the need for an external pull-up resistor. The device is designed to be highly immune to noise and voltage transients. Consult the datasheet for detailed specifications, including propagation delays, threshold accuracy, and power consumption characteristics. It is packaged in tape and reel format for automated assembly processes. Proper decoupling capacitors should be used to ensure stable operation.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1227 $50.3070
995+ $0.1007 $100.1965
1,540+ $0.0976 $150.3040
2,120+ $0.0944 $200.1280
2,740+ $0.0913 $250.1620
3,670+ $0.0818 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,496 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess