EN
  • EN
  • DE

SGM7SZ00YN5G/TR

Part No SGM7SZ00YN5G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958524-SGM7SZ00YN5G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM7SZ00YN5G/TR CAD Model

Description

The SGM7SZ00YN5G/TR is a single 2-input NAND gate manufactured by SG Micro Corp. This logic gate is a fundamental building block in digital electronics, performing the NAND (NOT AND) operation on its inputs. It is designed for use in a wide range of digital circuits and systems.

Applications

  • Logic circuits
  • Digital signal processing
  • Data storage systems
  • Control systems
  • Signal inverters

Features

  • Single 2-input NAND gate: Performs the NAND operation on two input signals.
  • Low power consumption: Minimizes power dissipation.
  • Wide operating voltage range: Compatible with various logic voltage levels.
  • Small package: Allows for high-density circuit designs.
  • High output drive capability: Can drive multiple logic gates.

Benefits

  • Versatile application: Suitable for a wide range of digital logic applications.
  • Low power consumption: Minimizes power dissipation, improving energy efficiency.
  • Compact design: The small package allows for higher component density, saving valuable board space.
  • High performance: Provides reliable and fast NAND gate operation.
  • Easy to use: Simple to integrate into digital circuits.

Additional Details

The SGM7SZ00YN5G/TR is a single 2-input NAND gate packaged for surface mount assembly. It's often used to implement more complex logic functions. The "7SZ" in the part number indicates the logic family, while "00" specifies the NAND function. The datasheet provides information on propagation delay, supply voltage range, input voltage levels, and output drive current. NAND gates are universal gates meaning that any other logic gate (AND, OR, NOT) can be created using just NAND gates. This makes them extremely versatile building blocks in digital design. The small package size allows for use in space-constrained applications. The 'TR' likely refers to the tape and reel packaging. SG Micro Corp is known for producing high-quality integrated circuits.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1110 $58.2750
1,270+ $0.0912 $115.8240
1,965+ $0.0882 $173.3130
2,705+ $0.0855 $231.2775
3,500+ $0.0826 $289.1000
4,685+ $0.0741 $347.1585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess