EN
  • EN
  • DE

SM8951C25Q

Part No SM8951C25Q
Manufacturer Mosel Vitelic, Corp
Catalog OEM Parts ( S )
Description SM8951C25Q Mosel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976654-SM8951C25Q
Categories OEM Parts( S )
Manufacturer Mosel Vitelic, Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM8951C25Q CAD Model

Description

The SM8951C25Q is a single-chip 8-bit microcontroller based on the industry standard 80C51 architecture. It's designed for embedded control applications requiring a balance of processing power, memory, and peripheral functions. Manufactured by Mosel Vitelic, Corp, this microcontroller offers a cost-effective solution for a wide range of applications.

Applications

  • Embedded Control Systems
  • Industrial Automation
  • Consumer Electronics
  • Instrumentation
  • Motor Control
  • Security Systems

Features

  • 80C51 Core Architecture
  • 8 KB Flash Memory for Program Storage
  • 256 Bytes of Internal RAM
  • 32 Programmable I/O Lines
  • Three 16-bit Timer/Counters
  • Full Duplex UART Serial Channel
  • Programmable Watchdog Timer
  • Power-down Modes for Low-Power Consumption
  • Interrupt Handling Capability with Multiple Interrupt Sources

Benefits

  • Cost-Effective: Provides a high level of integration, reducing the need for external components.
  • Versatile: Suitable for a wide range of applications due to its flexible I/O and peripheral features.
  • Easy to Program: Uses the well-known 80C51 instruction set, simplifying software development.
  • Low Power Consumption: Offers power-down modes to minimize energy usage in battery-powered or energy-sensitive applications.
  • Reliable: Built with robust design and manufacturing processes to ensure reliable operation in demanding environments.

Additional Details

The SM8951C25Q operates on a 5V power supply. The Flash memory is reprogrammable, allowing for easy updates and modifications to the firmware. The microcontroller's interrupt system supports multiple interrupt sources, enabling efficient handling of asynchronous events. The integrated UART facilitates serial communication with other devices. The watchdog timer enhances system reliability by automatically resetting the microcontroller in case of software errors or hardware malfunctions.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess