EN
  • EN
  • DE

SGM7228YWQ10G/TR

Part No SGM7228YWQ10G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320331-SGM7228YWQ10G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM7228YWQ10G/TR CAD Model

Description

The SGM7228YWQ10G/TR is a dual, low-power, rail-to-rail input/output operational amplifier from SG Micro Corp. It is designed for applications where space and power consumption are critical. This amplifier features excellent DC performance, low noise, and a good gain-bandwidth product, making it suitable for portable devices, sensor interfaces, and signal conditioning circuits.

Applications

  • Portable Equipment: Ideal for battery-powered devices like smartphones, tablets, and portable medical devices due to its low power consumption and dual amplifier configuration.
  • Sensor Amplification: Used to amplify signals from various sensors, including temperature, pressure, and light sensors, in industrial and consumer applications. The dual configuration allows for differential amplification or two independent sensor channels.
  • Signal Conditioning: Employed in signal conditioning circuits to filter, amplify, and buffer signals for data acquisition systems.
  • Audio Amplification: Suitable for low-power audio amplification in portable devices and audio equipment where a dual amplifier is beneficial for stereo or differential audio signals.
  • Active Filters: Used in active filter designs for signal processing and noise reduction. The dual configuration allows for more complex filter designs.

Features

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package, saving board space.
  • Low Power Consumption: Minimizes power usage in battery-powered applications, extending battery life.
  • Rail-to-Rail Input/Output: Provides a wide dynamic range, allowing for maximum signal swing.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages, offering flexibility in system design.
  • High Gain-Bandwidth Product: Ensures accurate amplification of high-frequency signals.
  • Low Noise: Minimizes noise in sensitive applications, improving signal integrity.
  • Small Package: Available in a small package (WQFN-10), reducing board space requirements.

Benefits

  • Space Savings: Dual amplifier in a single package saves board space.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Improved Signal Accuracy: High gain-bandwidth product and low noise ensure accurate signal amplification.
  • Design Flexibility: Wide supply voltage range and rail-to-rail input/output provide design flexibility.
  • Reduced Board Space: Small package minimizes board space requirements, enabling compact designs.
  • Enhanced System Performance: Low noise and high precision contribute to enhanced overall system performance.

Additional Details

The SGM7228YWQ10G/TR is available in a WQFN-10 package, indicated by the 'WQ10' in the part number. The '/TR' suffix indicates that the components are tape and reel for automated assembly. The operational amplifier features a typical gain-bandwidth product, a low input bias current, and a low offset voltage. These characteristics make it suitable for precision applications where dual amplifiers are required. Detailed electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4625 $50.8750
235+ $0.4332 $101.8020
360+ $0.4186 $150.6960
515+ $0.3893 $200.4895
670+ $0.3747 $251.0490
835+ $0.3601 $300.6835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,940 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess