EN
  • EN
  • DE

SGM4918BYD10G/TR

Part No SGM4918BYD10G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320301-SGM4918BYD10G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM4918BYD10G/TR CAD Model

Description

The SGM4918BYD10G/TR is a high-performance, low-power stereo audio codec designed by SG Micro Corp for portable audio applications. It integrates a stereo DAC and ADC, microphone preamplifier, and headphone amplifier into a single chip, providing a complete audio solution for various devices.

Applications

  • Portable media players
  • Mobile phones
  • Tablets
  • Gaming consoles
  • Voice recorders

Features

  • High-performance stereo audio codec
  • Integrated stereo DAC and ADC
  • Low power consumption
  • Microphone preamplifier with adjustable gain
  • Headphone amplifier with output power control
  • I2C control interface
  • Supports multiple sampling rates
  • Small package size

Benefits

  • Provides high-quality audio playback and recording
  • Extends battery life in portable devices due to low power consumption
  • Simplifies audio system design by integrating multiple functions into a single chip
  • Offers flexibility in microphone and headphone selection
  • Easy to control and configure via I2C interface
  • Supports a wide range of audio formats
  • Suitable for space-constrained applications due to its compact size

Additional Details

The SGM4918BYD10G/TR operates from a single 2.5V to 3.6V power supply. It features a signal-to-noise ratio (SNR) of up to 98dB for DAC and 92dB for ADC. The integrated headphone amplifier can deliver up to 25mW into a 32Ω load. The device is available in a space-saving DFN-10 package. The microphone preamplifier gain is adjustable, allowing optimization for different microphone sensitivities. It is designed to minimize THD+N (Total Harmonic Distortion + Noise) to provide clear and accurate audio reproduction. The TR suffix indicates that the part is tape and reel, suitable for automated assembly processes.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess