EN
  • EN
  • DE

ADG333ABRSZ

Part No ADG333ABRSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 30 V
Dual Supply Voltage(V±) ±3 V to 20 V
Max Switch Time (Ton,Toff) 90ns, 80ns (Typ)
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 008821-ADG333ABRSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG333ABRSZ CAD Model

Description

The ADG333ABRSZ is a high-performance, monolithic CMOS device comprising four independently selectable switches, designed by the renowned semiconductor manufacturer Analog Devices Inc. This precision analog switch is optimized for low on-resistance and low on-resistance flatness, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and relay replacements.

Key Features

  • Low On-Resistance: The ADG333ABRSZ boasts a low on-resistance (typically 35 ohms), ensuring minimal signal distortion and power loss through the switch.
  • Single Supply Operation: Capable of operating from a single 5 V to 15 V power supply, this device offers flexibility and ease of use in various circuit configurations.
  • Dual Supply Operation: For applications requiring a more extensive signal range, the ADG333ABRSZ can also operate from dual supplies of ±5 V to ±15 V.
  • Low Power Consumption: The device's CMOS construction ensures low power dissipation, making it suitable for power-sensitive applications.
  • High Switching Speed: With fast transition times, the ADG333ABRSZ provides efficient signal switching, minimizing the delay in signal processing.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, enhancing the reliability of the device.

Applications

The versatility of the ADG333ABRSZ makes it an excellent choice for various applications, including:

  • Sample and Hold Systems
  • Audio and Video Switching
  • Test Equipment and Instrumentation
  • Analog and Digital Multiplexing
  • Data Acquisition Systems

Product Specifications

The ADG333ABRSZ is available in a compact 20-lead SSOP (Shrink Small Outline Package), which offers a space-saving solution without compromising performance. The operating temperature range of -40°C to +85°C ensures reliability across various environmental conditions. With its robust design and exceptional switching performance, the ADG333ABRSZ from Analog Devices Inc. is a standout choice for designers looking for a high-quality, versatile analog switch solution.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2584 $61.2920
10+ $10.0582 $100.5820
16+ $9.7438 $155.9008
22+ $9.4295 $207.4490
28+ $9.1152 $255.2256
37+ $8.1723 $302.3751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess